EN
  • EN
  • DE

RTL8111EPV-CG

Part No RTL8111EPV-CG
Manufacturer Realtek
Catalog OEM Parts (O - R)
Description Network Interface Controller
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Non-Compliant
Win Source Part Number 1089293-RTL8111EPV-CG
Categories OEM Parts(O-R)
Manufacturer Realtek
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RTL8111EPV-CG CAD Model

Description

The RTL8111EPV-CG is a Gigabit Ethernet controller manufactured by Realtek. It is a high-performance, single-chip solution designed for desktop PCs, laptops, and embedded systems. This controller provides a Gigabit Ethernet connection, enabling fast and reliable network communication.

Applications

  • Desktop PCs: Used as the primary Gigabit Ethernet controller for desktop computers.
  • Laptop PCs: Integrated into laptops to provide Gigabit Ethernet connectivity.
  • Motherboards: Integrated directly onto motherboards to provide Gigabit Ethernet functionality.
  • Network Interface Cards (NICs): Used in add-on NICs for expanding network connectivity.
  • Embedded Systems: Integrated into embedded systems requiring high-speed network connectivity.

Features

  • Gigabit Ethernet: Supports 10/100/1000Mbps Ethernet speeds for high-speed network connectivity.
  • PCI Express Interface: Utilizes a PCI Express interface for high-speed communication with the host system.
  • Integrated PHY: Includes an integrated physical layer (PHY) transceiver, reducing the need for external components.
  • Auto-Negotiation: Automatically negotiates the best possible connection speed and duplex mode with the network.
  • Wake-on-LAN (WOL): Supports Wake-on-LAN functionality, allowing the system to be powered on remotely over the network.
  • IEEE 802.3ab Compliance: Complies with the IEEE 802.3ab standard for Gigabit Ethernet.

Benefits

  • High Performance: Provides fast and reliable Gigabit Ethernet connectivity for demanding applications.
  • Cost-Effective: Offers a cost-effective solution for adding Gigabit Ethernet functionality to systems.
  • Low Power Consumption: Designed for low power consumption, making it suitable for mobile devices and energy-efficient systems.
  • Easy Integration: Simple integration into various system designs.
  • Wide Compatibility: Compatible with a wide range of operating systems and network environments.

Additional Details

The RTL8111EPV-CG supports various operating systems, including Windows, Linux, and macOS. It also features advanced power management capabilities to minimize energy consumption. The device is typically packaged in a QFN (Quad Flat No-leads) package, which provides excellent thermal performance and a small footprint. The integrated PHY includes features such as baseline wander correction and adaptive equalization to ensure robust and reliable network communication. It also supports Jumbo Frames for increased network throughput.

You May Also Be Interested in

Essentra Components
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
TURCK
RKC4.4-1.5-RSC4.4/S1587/CS10575/SV Turck M12 eurofast Cordset Straight, Female connector, Medium Body Plug, Nickel...
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Runic Technology
Lowest to $0.2254

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2762 $50.9334
17+ $5.9702 $101.4934
26+ $5.7836 $150.3736
36+ $5.5971 $201.4956
47+ $5.4105 $254.2935
62+ $4.8508 $300.7496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,297 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess