EN
  • EN
  • DE

RTL8139CL

Part No RTL8139CL
Manufacturer Realtek
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Realtek
Win Source Part Number 089674-RTL8139CL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RTL8139CL CAD Model

Description

The Realtek RTL8139CL is a highly integrated and cost-effective Fast Ethernet controller. It combines a PCI bus interface, a Fast Ethernet MAC, and a physical layer transceiver in a single chip. It supports 10Mbps and 100Mbps data transfer rates, making it suitable for a wide range of networking applications.

Applications:

  • Network Interface Cards (NICs): Used as the primary Ethernet controller on desktop and laptop NICs.
  • Embedded Systems: Integrated into embedded systems requiring Ethernet connectivity.
  • Motherboards: Integrated directly onto motherboards to provide built-in Ethernet support.
  • Gaming Consoles: Historically used in some older generation gaming consoles for network connectivity.

Features:

  • PCI Bus Interface: Supports PCI revision 2.2, enabling seamless integration with standard computer systems.
  • 10/100Mbps Ethernet Support: Compliant with IEEE 802.3u standards for Fast Ethernet.
  • Full-Duplex Operation: Supports full-duplex operation, doubling the effective bandwidth.
  • Auto-Negotiation: Automatically negotiates the best possible connection speed and duplex mode with the network.
  • Wake-on-LAN (WOL): Supports Wake-on-LAN functionality, allowing the computer to be powered on remotely over the network.
  • Diagnostic LEDs Support: Supports LEDs to indicate link status and activity.
  • Supports various network protocols: TCP/IP, IPX/SPX, NetBEUI

Benefits:

  • Cost-Effective: Provides a low-cost solution for adding Ethernet connectivity to various devices.
  • Easy Integration: The PCI interface simplifies integration into existing computer systems.
  • Reliable Performance: Offers reliable and stable network performance for everyday use.
  • Wide Compatibility: Compatible with a wide range of operating systems, including Windows, Linux, and macOS.
  • Reduced System Cost: Integrated MAC and PHY reduces component count and overall system cost.

The RTL8139CL includes integrated EEPROM interface for customized hardware configuration and driver support. The chip implements advanced power management features, including power-down mode to minimize power consumption when the network link is inactive. Its buffer management unit enhances data transfer efficiency. As a single-chip solution, the Realtek RTL8139CL was a popular choice for enabling Fast Ethernet connectivity in a variety of applications due to its affordability and ease of use.

You May Also Be Interested in

Bel Power Solutions
Need more? Email Us
Broadcom Limited
Lowest to $1.5640
Broadcom Limited
Need more? Email Us
Broadcom Limited
Need more? Email Us
Broadcom Limited
Lowest to $25.9933
Qualcomm
Lowest to $2.9383
Broadcom Limited
Need more? Email Us
Qualcomm
Lowest to $8.1818
Intel
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess