EN
  • EN
  • DE

RTL8166EH-CG

Part No RTL8166EH-CG
Manufacturer Realtek
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1407+
Reference case QFN
Manufacturer Realtek
Win Source Part Number 734022-RTL8166EH-CG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RTL8166EH-CG CAD Model

Description

The RTL8166EH-CG is a Fast Ethernet controller manufactured by Realtek. It is designed to provide a cost-effective and efficient solution for connecting devices to a 10/100Mbps network. This controller is commonly used in embedded systems, network adapters, and other applications requiring Ethernet connectivity.

Applications:

  • Embedded systems with Ethernet connectivity
  • Network interface cards (NICs)
  • Set-top boxes
  • Industrial control systems
  • Gaming consoles

Features:

  • 10/100Mbps Ethernet support
  • PCI interface
  • Integrated PHY
  • Wake-on-LAN (WOL) support
  • Advanced power management features

Benefits:

  • Cost-effective Ethernet solution: The RTL8166EH-CG provides a low-cost solution for adding Ethernet connectivity to a wide range of devices.
  • Easy integration: With its PCI interface and integrated PHY, the controller is easy to integrate into existing systems.
  • Reduced power consumption: Advanced power management features help reduce power consumption, making it suitable for battery-powered devices.
  • Remote wake-up capability: Wake-on-LAN (WOL) support allows the device to be remotely powered on over the network.
  • Reliable network performance: The RTL8166EH-CG provides reliable network performance for demanding applications.

Technical Specifications:

The RTL8166EH-CG supports the PCI bus interface and integrates a 10/100Mbps Ethernet transceiver. It also typically includes features such as checksum offload and VLAN tagging for improved network performance. Refer to the device's datasheet for detailed electrical characteristics and operating conditions.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess