EN
  • EN
  • DE

RTL8197D-CG

Part No RTL8197D-CG
Manufacturer Realtek
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Realtek
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836078-RTL8197D-CG
Ultra Librarian 3D Model Ultra Librarian RTL8197D-CG CAD Model

Description

The Realtek RTL8197D-CG is a highly integrated System-on-Chip (SoC) designed primarily for use in wireless routers and repeaters. It combines a MIPS processor, a 802.11n Wi-Fi MAC/baseband/RF, and various connectivity interfaces, making it a comprehensive solution for home networking devices.

Applications

  • Wireless Routers: Serving as the main processing and Wi-Fi connectivity component in home and small office routers.
  • Wireless Repeaters/Extenders: Extending the range of existing Wi-Fi networks.
  • Wireless Access Points (APs): Providing wireless connectivity in homes, offices, and public spaces.
  • Smart Home Hubs: Integrating Wi-Fi connectivity for smart home devices.

Features

  • MIPS Processor: Includes a MIPS 24Kc processor for running router firmware and applications.
  • IEEE 802.11b/g/n compliant: Supports wireless standards for broad compatibility.
  • Single-band 2.4GHz operation: Operates in the 2.4GHz frequency band.
  • 2T2R configuration: Two transmit and two receive antennas for improved performance and range.
  • Hardware NAT Accelerator: Provides hardware acceleration for Network Address Translation (NAT) to improve routing performance.
  • WAN/LAN Ports: Includes Ethernet ports for connecting to the internet and local network devices.
  • USB Port: Offers USB connectivity for connecting storage devices or other peripherals.
  • Security: Supports WEP, WPA, and WPA2 encryption for secure wireless communication.

Benefits

  • High Performance: Delivers fast and reliable wireless and routing performance for demanding applications.
  • Wide Compatibility: Supports multiple wireless standards for compatibility with various devices.
  • Enhanced Range: Utilizes 2T2R technology to extend wireless range.
  • Secure Wireless Communication: Supports robust encryption protocols to protect data.
  • Integrated Solution: Combines all necessary components for a wireless router in a single chip.

Additional Details

The RTL8197D-CG is a popular choice for manufacturers building cost-effective and feature-rich wireless routers. The integrated MIPS processor allows for running custom firmware and applications. The hardware NAT accelerator helps to improve routing performance, especially for high-bandwidth applications. The chip typically requires external antennas, memory, and other passive components for proper operation. Driver and SDK support is available for developing custom firmware and applications.

You May Also Be Interested in

B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,380 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess