EN
  • EN
  • DE

RTL8211E-VL-CG

Part No RTL8211E-VL-CG
Manufacturer Realtek
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference case QFN48
Manufacturer Realtek
RoHS State Request Verification
Win Source Part Number 758353-RTL8211E-VL-CG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RTL8211E-VL-CG CAD Model

Description

The Realtek RTL8211E-VL-CG is a single-chip Gigabit Ethernet transceiver. It is designed to provide high-speed network connectivity for a wide range of applications. This transceiver supports 10/100/1000 Mbps Ethernet and incorporates advanced features for reliable and efficient data transmission.

Applications:

  • Motherboards: Integrated into motherboards to provide Gigabit Ethernet connectivity.
  • Network Interface Cards (NICs): Used in NICs for desktop and server computers.
  • Embedded Systems: Employed in embedded systems requiring high-speed network access.
  • Gaming Consoles: Provides network connectivity for online gaming.
  • Media Players: Integrated into media players for streaming content over the network.

Features:

  • Gigabit Ethernet Transceiver: Supports 10/100/1000 Mbps Ethernet speeds.
  • IEEE 802.3 Compliance: Complies with IEEE 802.3 standards for Ethernet.
  • Auto-Negotiation: Automatically detects and configures the network speed and duplex mode.
  • Auto-MDIX: Automatically detects and corrects cable polarity.
  • Wake-on-LAN (WOL): Supports wake-on-LAN functionality for remote system startup.
  • Low Power Consumption: Designed for energy-efficient operation.

Benefits:

  • High-Speed Connectivity: Provides Gigabit Ethernet speeds for fast data transfer.
  • Reliable Performance: Ensures reliable data transmission with advanced error correction features.
  • Easy Integration: Simple to integrate into existing network systems.
  • Energy Efficiency: Low power consumption reduces energy costs.
  • Flexible Configuration: Auto-negotiation and Auto-MDIX simplify network setup.

Additional Details:

The Realtek RTL8211E-VL-CG is typically interfaced with a Media Access Controller (MAC) via the Reduced Gigabit Media Independent Interface (RGMII). It operates on a supply voltage of 3.3V and 1.0V. The device is packaged in a QFN (Quad Flat No-leads) package. It includes features such as loopback testing and diagnostic capabilities. The operating temperature range is generally 0°C to +70°C. The RTL8211E-VL-CG is a popular choice for Gigabit Ethernet connectivity due to its high performance, reliability, and ease of integration.

You May Also Be Interested in

Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.7232 $69.4464
4+ $28.4908 $113.9632
6+ $27.6005 $165.6030
8+ $26.7102 $213.6816
10+ $25.8198 $258.1980
13+ $23.1488 $300.9344
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess