EN
  • EN
  • DE

RTL8366SC-CG

Part No RTL8366SC-CG
Manufacturer Realtek
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Realtek
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836099-RTL8366SC-CG
Ultra Librarian 3D Model Ultra Librarian RTL8366SC-CG CAD Model

Description

The Realtek RTL8366SC-CG is a highly integrated 6-port 10/100M Ethernet switch controller. It is designed for SOHO (Small Office/Home Office) and SMB (Small and Medium Business) applications requiring a cost-effective and reliable switching solution.

Applications:

  • SOHO Ethernet Switches: Used in unmanaged and lightly managed switches for home and small office networks.
  • SMB Ethernet Switches: Deployed in small and medium business networks to provide basic switching functionality.
  • Residential Gateways: Integrated into residential gateway devices to provide multiple Ethernet ports.
  • IP Phones: Found in IP phones to provide network connectivity.
  • Network Printers: Used in network printers to enable Ethernet communication.

Features:

  • 6-Port 10/100M Ethernet Switch: Provides six 10/100 Mbps Ethernet ports for network connectivity.
  • Integrated MAC and PHY: Includes both Media Access Controller (MAC) and Physical Layer (PHY) functions.
  • Non-Blocking Wire-Speed Performance: Ensures wire-speed forwarding of Ethernet frames without performance degradation.
  • Auto-MDI/MDIX: Automatic detection and configuration of MDI/MDIX ports, simplifying installation.
  • VLAN Support: Supports VLAN tagging and port-based VLANs for network segmentation.
  • QoS Support: Offers Quality of Service (QoS) features for prioritizing network traffic.
  • Store-and-Forward Architecture: Employs store-and-forward switching architecture for error-free data transmission.

Benefits:

  • Cost-Effective Switching Solution: Provides a low-cost solution for adding Ethernet switching capabilities.
  • High Performance: Delivers wire-speed performance for fast and reliable network communication.
  • Flexible Network Configuration: Supports VLAN and QoS features for flexible network configuration and management.
  • Easy Integration: Integrated MAC and PHY simplify the design and reduce the component count.
  • Wide Range of Applications: Suitable for a variety of applications including SOHO switches, residential gateways, and IP phones.

Additional Details:

The RTL8366SC-CG typically comes in a QFP (Quad Flat Package). It requires a 3.3V power supply for operation. It supports IEEE 802.3x flow control for full-duplex operation and the operating temperature range is usually 0°C to 70°C. Detailed specifications can be found in the Realtek datasheet.

You May Also Be Interested in

842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4853 $52.2795
31+ $3.2647 $101.2057
48+ $3.1544 $151.4112
69+ $2.9338 $202.4322
89+ $2.8235 $251.2915
111+ $2.7132 $301.1652
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 420 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess