EN
  • EN
  • DE

RTL8367RB-CG

Part No RTL8367RB-CG
Manufacturer Realtek
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Realtek
Win Source Part Number 302699-RTL8367RB-CG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RTL8367RB-CG CAD Model

Description

The Realtek RTL8367RB-CG is a highly integrated switch controller that combines a 7-port Gigabit Ethernet switch with advanced features suitable for a variety of networking applications. This chip is designed to provide high performance and energy efficiency, making it a popular choice for managed and unmanaged switches.

Applications

  • Managed Ethernet Switches
  • Unmanaged Ethernet Switches
  • Industrial Ethernet Applications
  • Network Appliances
  • Embedded Networking Solutions

Features

  • 7-Port Gigabit Ethernet Switch: Supports high-speed data transfer across multiple ports.
  • Integrated MAC and PHY: Simplifies design and reduces BOM costs.
  • Advanced QoS: Quality of Service features ensure prioritized traffic management.
  • VLAN Support: Supports VLAN tagging for network segmentation.
  • Energy-Efficient Ethernet (EEE): Compliant with IEEE 802.3az for reduced power consumption.
  • Spanning Tree Protocol (STP): Supports STP, RSTP, and MSTP for network redundancy.
  • Link Aggregation: Supports link aggregation for increased bandwidth and link redundancy.
  • Security Features: Includes features such as port security and access control lists (ACLs) for enhanced network security.
  • Management Interface: Supports various management interfaces such as CLI, Web GUI, and SNMP.

Benefits

  • High Performance: Gigabit Ethernet speeds ensure fast and reliable data transfer.
  • Cost-Effective: Integrated design reduces component count and overall system cost.
  • Energy Efficiency: EEE compliance minimizes power consumption, reducing operating costs.
  • Enhanced Network Management: Advanced QoS and VLAN support enable efficient network management.
  • Improved Network Security: Security features protect against unauthorized access and network threats.
  • Flexible Configuration: Various management interfaces provide flexibility in configuring and monitoring the switch.
  • Reliable Operation: STP and link aggregation ensure network redundancy and high availability.

Technical Specifications

The RTL8367RB-CG typically operates at a voltage of 3.3V and is available in a QFN package. It supports a wide range of operating temperatures, making it suitable for various environments. Detailed specifications, including power consumption, switching capacity, and port configurations, can be found in the product datasheet.

You May Also Be Interested in

Broadcom Limited
Lowest to $0.9563
Broadcom Limited
Need more? Email Us
Atheros
Lowest to $4.4213
Qualcomm
Lowest to $8.1818
Broadcom Limited
Need more? Email Us
Bel Power Solutions
Need more? Email Us
Broadcom Limited
Need more? Email Us
Broadcom Limited
Need more? Email Us
Broadcom Limited
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
27+ $1.9008 $51.3216
57+ $1.7805 $101.4885
88+ $1.7204 $151.3952
125+ $1.6000 $200.0000
163+ $1.5399 $251.0037
203+ $1.4797 $300.3791
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 27 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess