EN
  • EN
  • DE

RAC10-24SB

Part No RAC10-24SB
Manufacturer Recom Power
Catalog Board Mount AC DC Converters
Description AC/DC CONVERTER 24V 10W  /  Enclosed AC DC Converters 1 Output 24V 417mA 90 ~ 264 VAC Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>AC DC Converters
Mfr Recom Power
Series POWERLINE RAC10-B (10W)
Package Box
Product Status Not For New Designs
Type Enclosed
Number of Outputs 1
Voltage - Input 90 ~ 264 VAC
Voltage - Output 1 24V
Current - Output (Max) 417mA
Power (Watts) 10 W
Applications ITE (Commercial)
Features SCP
Temperature Range - Operating -25°C ~ 70°C (With Derating)
Efficiency 72%
Mounting Type Through Hole
Package / Case 4-DIP Module
Dimension 2.06" L x 1.07" W x 0.94" H (52.3mm x 27.2mm x 23.8mm)
Approval Agency CE, cULus
Line Regulation ±0.3%
Load Regulation ±0.5%
Weight 0.119 lb (53.98 g)
Base Product Number RAC10-24
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9510
Other Names RAC1024SB,945-1078,21000001
Standard Package 8
Win Source Part Number 1147924-RAC10-24SB
Ultra Librarian 3D Model Ultra Librarian RAC10-24SB CAD Model

Description

The POWERLINE RAC10-B (10W) series AC DC converter is a high-quality power supply that is ideal for ITE (commercial) applications from POWERLINE.

  • Application: ITE (commercial)
  • Features: Enclosed, SCP
  • Power (Watts): 10 W
  • Voltage - Input: 90 ~ 264 VAC
  • Weight: 0.119 lb (53.98 g)
  • Number of Outputs: 1
  • Current - Output (Max): 417mA
  • Voltage - Output 1: 24V
  • Efficiency: 72%
  • Line Regulation: ±0.3%
  • Load Regulation: ±0.5%
  • Mounting Type: Through Hole
  • Package/Case: 4-DIP Module
  • Dimension: 2.06" L x 1.07" W x 0.94" H (52.3mm x 27.2mm x 23.8mm)
  • Temperature Range for Operating: -25°C ~ 70°C (With Derating)

You May Also Be Interested in

Omron
PS 50W 24V DIR MNT PLUG CON
Need more? Email Us
Omron
AC/DC CONVERTER 5V +/-12V 30W
Need more? Email Us
Omron
AC/DC CONVERTER 12V 156W
Need more? Email Us
Omron
AC/DC CONVERTER 5V 100W
Need more? Email Us
Omron
AC/DC CONVERTER 12V 25W
Need more? Email Us
Omron
AC/DC CONVERTER 24V 25W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC Power Modules 5V 1A 5W 85-264Vin Encap PS
Lowest to $7.3309
Omron
AC/DC CONVERTER 15V 7W
Need more? Email Us
Polytronics Technology Corp
AC/DC CONVERTER 5V +/-15V
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $84.1727 $84.1727
2+ $69.0648 $138.1296
3+ $66.9065 $200.7195
4+ $64.7481 $258.9924
5+ $62.5899 $312.9495
7+ $56.1151 $392.8057
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,900 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess