EN
  • EN
  • DE

RACM1200-36SAV/ENC

Part No RACM1200-36SAV/ENC
Manufacturer Recom Power
Catalog Board Mount AC DC Converters
Description AC/DC CONVERTER 36V 1440W / Enclosed AC DC Converters 1 Output 36V 80 ~ 264 VAC Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board)>AC DC Converters
Mfr Recom Power
Series RACM1200-V (1200W)
Package Box
Type Enclosed
Number of Outputs 1
Voltage - Input 80 ~ 264 VAC
Voltage - Output 1 36V
Current - Output 1 40 A
Power (Watts) 1440W
Applications ITE (Commercial), Laboratory
Voltage - Isolation 4 kV
Efficiency 95%
Temperature Range - Operating -40°C ~ 80°C (With Derating)
Features Adjustable Output, Baseplate, PFC, Remote On/Off, Remote Sense, Standby Output
Mounting Type Chassis Mount
Dimension 8.98" L x 3.79" W x 1.57" H (228.0mm x 96.2mm x 40.0mm)
Approval Agency CE, cURus, EAC
Standard Number 61010-1; 62368-1
Minimum Load Required No
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8504.40.9540
Other Names 21000373,945-RACM1200-36SAV/ENC
Standard Package 1
Win Source Part Number 1052468-RACM1200-36SAV/ENC
Ultra Librarian 3D Model Ultra Librarian RACM1200-36SAV/ENC CAD Model

Description

The RACM1200-V (1200W) series from Recom Power offers an enclosed type of power supply with adjustable output, baseplate, PFC, remote on/off, remote sense, and standby output features.

  • Manufacturer: Recom Power
  • Series: RACM1200-V (1200W)
  • Type: Enclosed
  • Features: Adjustable Output, Baseplate, PFC, Remote On/Off, Remote Sense, Standby Output
  • Package: Box
  • Application: ITE (Commercial) and Laboratory
  • Standard Package: 1
  • Power: 1440W
  • Voltage Input: 80 ~ 264 VAC
  • Voltage Isolation: 4 kV
  • Efficiency: 95%
  • Current Output: 40 A
  • Voltage Output 1: 36V
  • Minimum Load: No Minimum Load Required
  • Mounting Type: Chassis Mount
  • Temperature Range: -40°C ~ 80°C (with derating)
  • MSL Level: 1 (Unlimited)
  • REACH Status: REACH Affected
  • HTSUS: 8504.40.9540
  • Standard Number: 61010-1; 62368-1

You May Also Be Interested in

Texas Instruments
3-V TO 17-V INPUT VOLTAGE 3-A E
Lowest to $5.8647
Traco Power
DC DC CONVERTER +/-15V 41W
Lowest to $143.2836
Traco Power
DC DC CONVERTER +/-12V 3W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC Power Modules 5V 1A 5W 85-264Vin Encap PS
Lowest to $7.3309
Cosel USA, Inc.
DC DC CONVERTER 12V
Need more? Email Us
Vicor Corporation
DC DC CONVERTER 3.3V 50W
Need more? Email Us
Traco Power
DC DC CONVERTER 5V 3W
Need more? Email Us
Vicor Corporation
DC DC CONVERTER 5V 50W
Lowest to $1,727.2727
Murata Power Solutions Inc.
DC DC CONVERTER 12V 1W
Lowest to $6.8182

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess