EN
  • EN
  • DE
  • IT

RP10-1212DA/N

Part No RP10-1212DA/N
Manufacturer Recom Power
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER +/-12V 10W  /  Isolated Module DC DC Converter 2 Output 12V -12V 416mA, 416mA 9V - 18V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr Recom Power
Series POWERLINE RP10-A (10W)
Package Tube
Type Isolated Module
Number of Outputs 2
Voltage - Input (Min) 9V
Voltage - Input (Max) 18V
Voltage - Output 1 12V
Voltage - Output 2 -12V
Current - Output (Max) 416mA, 416mA
Power (Watts) 10 W
Voltage - Isolation 1.6 kV
Applications ITE (Commercial)
Features Remote On/Off, OCP, OVP, SCP, UVLO
Temperature Range - Operating -40°C ~ 80°C
Efficiency 89%
Mounting Type Through Hole
Package / Case 6-DIP Module
Dimension 1.00" L x 1.00" W x 0.39" H (25.4mm x 25.4mm x 9.9mm)
Control Features Enable, Active Low
Base Product Number RP10-1212
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Other Names 30003937
Standard Package 8
Win Source Part Number 1166272-RP10-1212DA/N
Ultra Librarian 3D Model Ultra Librarian RP10-1212DA/N CAD Model

Description

The RP10-A (10W) series is an isolated module type DC-DC converter that comes with remote on/off, OCP, OVP, SCP, UVLO features and manufacturer is unknown.

  • Packaging: Tube
  • Applications: ITE (Commercial)
  • Power Rating: 10 W
  • Voltage-Isolation: 1.6 kV
  • Outputs: Two
  • Maximum Output Current: 416mA and 416mA, respectively
  • Input Voltage Range: From 9V to 18V
  • Output Voltage: 12V and -12V, respectively
  • Efficiency: 89%
  • Mounting Type: Through-Hole
  • Package/Case: 6-DIP Module
  • Operating Temperature Range: From -40°C to 80°C

You May Also Be Interested in

Flex Power Modules
DC DC CONVERTER 5V 60W
Need more? Email Us
Vicor Corporation
DC DC CONVERTER 12V 400W
Need more? Email Us
Artesyn Embedded Technologies
DC DC CONVERTER 3.3V 198W
Lowest to $4.8972
Artesyn Embedded Technologies
DC DC CONVERTER 12V 20W
Need more? Email Us
Vicor Corporation
DC DC CONVERTER 24V 500W
Need more? Email Us
Renesas Electronics America
ZL9117MIRZ-T
Need more? Email Us
ABB Embedded Power
DC DC CONVERTER 3.3V 2.5V 50W
Lowest to $85.5022
Vicor Corporation
DC DC CONVERTER 12V 100W
Need more? Email Us
Cosel USA, Inc.
DC DC CONVERTER 5V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess