EN
  • EN
  • DE

FM5820

Part No FM5820
Manufacturer Rectron Semiconductor
Description SURFACE MOUNT SCHOTTKY BARRIER RECTIFIER (VOLTAGE RANGE 20 to 40 Volts CURRENT 3.0 Amperes)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer RectrON Semiconductor
Win Source Part Number 1174675-FM5820
Manufacturer Homepage www.rectron.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FM5820 CAD Model

Description

The Rectron Semiconductor FM5820 is a Schottky Barrier Rectifier designed for high-frequency applications requiring efficient rectification and low forward voltage drop. This component is manufactured by Rectron Semiconductor, a recognized provider of semiconductor devices.

Applications

  • Switching Power Supplies
  • DC-DC Converters
  • Freewheeling Diodes
  • Solar Power Inverters
  • High-Frequency Rectification Circuits

Features

  • Low Forward Voltage Drop: Minimizes power loss and enhances efficiency with its low forward voltage characteristics.
  • Fast Switching Speed: Offers rapid switching capabilities, making it suitable for high-frequency applications.
  • High Surge Current Capability: Designed to withstand high surge currents, ensuring robustness and reliability under transient conditions.
  • Guard Ring for Overvoltage Protection: Includes a guard ring structure that provides additional protection against voltage spikes.
  • RoHS Compliance: Compliant with RoHS (Restriction of Hazardous Substances) standards, demonstrating environmental responsibility.

Benefits

  • Improved Efficiency: Low forward voltage drop leads to reduced power dissipation and higher overall efficiency.
  • Enhanced Performance: Fast switching speeds allow for efficient operation in high-frequency circuits.
  • Increased Reliability: High surge current capability and robust design ensure stable and reliable performance.
  • Overvoltage Protection: Guard ring provides enhanced protection against overvoltage events.
  • Environmentally Compliant: RoHS compliance ensures the device meets environmental standards.

Additional Details

The FM5820 is characterized by its voltage and current ratings, forward voltage drop, and reverse leakage current. Refer to the Rectron Semiconductor datasheet for precise specifications, including maximum voltage and current limits, operating temperature ranges, and thermal resistance. In high-current applications, proper heat sinking is essential to maintain optimal operating temperatures and prevent thermal runaway. The rectifier is typically mounted onto a PCB using standard soldering methods.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
325+ $0.1802 $58.5650
785+ $0.1478 $116.0230
1,210+ $0.1432 $173.2720
1,670+ $0.1386 $231.4620
2,160+ $0.1340 $289.4400
2,885+ $0.1201 $346.4885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,400 pieces
MOQ: 325 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess