EN
  • EN
  • DE

FR806

Part No FR806
Manufacturer Rectron Semiconductor
Description FAST RECOVERY GLASS PASSIVATED RECTIFIER (VOLTAGE RANGE 50 to 800 Volts CURRENT 8.0 Amperes)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RectrON Semiconductor
Win Source Part Number 1175625-FR806
Manufacturer Homepage www.rectron.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FR806 CAD Model

Description

The FR806 from Rectron Semiconductor is a fast recovery rectifier diode. It is designed for use in high-frequency applications where a fast switching speed and low reverse recovery time are crucial. This diode is commonly used in power supplies, inverters, and other electronic circuits where efficient rectification is required.

Applications

  • Switching power supplies
  • Inverters
  • Freewheeling diodes in inductive circuits
  • High-frequency rectifiers
  • Power adapters

Features

  • Fast Recovery Time
  • High Surge Current Capability
  • Low Forward Voltage Drop
  • High Reliability
  • RoHS Compliant

Benefits

  • Improved Efficiency: Fast recovery time minimizes switching losses, resulting in higher efficiency in power conversion applications.
  • Reduced EMI: Fast recovery characteristics reduce the generation of electromagnetic interference (EMI).
  • Enhanced Reliability: High surge current capability ensures robust performance under transient conditions.
  • Lower Power Dissipation: Low forward voltage drop reduces conduction losses, minimizing heat generation.
  • Wide Operating Temperature Range: Suitable for use in various environmental conditions.

The FR806 features a fast reverse recovery time, which minimizes switching losses and improves the overall efficiency of the circuit. This is particularly important in high-frequency applications where switching losses can be significant. The diode also has a high surge current capability, allowing it to withstand transient overcurrent events without damage. The forward voltage drop of the FR806 is relatively low, which reduces conduction losses and minimizes heat generation. The FR806 is available in a standard through-hole package. The diode is designed to operate over a wide range of temperatures. The FR806 is often used in the output rectifier stage of switching power supplies to convert AC voltage to DC voltage. The fast recovery time of the FR806 makes it suitable for use in freewheeling diode applications, where it helps to protect transistors and other components from inductive kickback. The FR806 offers a reliable and cost-effective solution for high-frequency rectification applications. Its fast recovery time and low forward voltage drop make it a good choice for improving the efficiency of power supplies and other electronic circuits.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,310 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess