EN
  • EN
  • DE

HFM102L

Part No HFM102L
Manufacturer Rectron Semiconductor
Description SURFACE MOUNT GLASS PASSIVATED HIGH EFFICIENCY SILICON RECTIFIER VOLTAGE RANGE 50 to 1000 Volts CURRENT 1.0 Ampere
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RectrON Semiconductor
Win Source Part Number 1180263-HFM102L
Manufacturer Homepage www.rectron.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HFM102L CAD Model

Description

The HFM102L is a high-efficiency fast recovery rectifier diode manufactured by Rectron Semiconductor. It is designed for applications requiring fast switching speeds and low forward voltage drop. This diode is commonly used in high-frequency circuits where minimizing switching losses is crucial.

Applications:

  • Switch-mode power supplies (SMPS)
  • Power factor correction (PFC) circuits
  • Freewheeling diodes in motor control circuits
  • High-frequency inverters
  • Snubber circuits

Features:

  • Fast reverse recovery time
  • Low forward voltage drop
  • High surge current capability
  • High reliability
  • Compact size

Benefits:

  • Improved efficiency in power supplies
  • Reduced switching losses
  • Lower operating temperature
  • Increased system reliability
  • Smaller and more compact designs

Additional Details:

The HFM102L diode is characterized by its fast reverse recovery time, which minimizes switching losses and improves overall efficiency. The low forward voltage drop reduces power dissipation and enhances thermal performance. The diode is designed to withstand high surge currents, providing protection against transient events. It is typically packaged in a small form factor, making it suitable for compact designs. The HFM102L is manufactured using high-quality materials and processes, ensuring high reliability and long-term stability. Detailed specifications, including voltage and current ratings, recovery time, and thermal resistance, can be found in the manufacturer's datasheet. Proper heatsinking may be required depending on the application and operating conditions. The HFM102L is designed to meet industry standards for safety and performance, ensuring reliable operation in demanding environments.

The diode's fast recovery characteristics are crucial in high-frequency applications, where slower diodes can lead to significant power losses and increased operating temperatures. The low forward voltage drop contributes to improved efficiency and reduced heat generation. The high surge current capability provides added protection against voltage spikes and transients. The compact size of the HFM102L makes it suitable for space-constrained designs. The diode is widely used in various power electronic applications due to its combination of performance, reliability, and cost-effectiveness. Always consult the datasheet for the most accurate and up-to-date information.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess