The HFM106L is a surface-mount Schottky Barrier Rectifier manufactured by Rectron Semiconductor. This diode is designed for high-frequency applications where low forward voltage drop and fast switching speeds are crucial. It is commonly used for rectification, freewheeling, and reverse polarity protection in various electronic circuits.
Applications
- Switching Mode Power Supplies (SMPS)
- DC-DC Converters
- Freewheeling Diodes in Inductive Loads
- Reverse Polarity Protection
- High-Frequency Rectification
Features
- Low Forward Voltage Drop
- Fast Switching Speed
- Surface Mount Package
- High Surge Current Capability
- RoHS Compliant
Benefits
- Increased Efficiency in Power Conversion
- Reduced Power Dissipation
- Compact Design for Space-Constrained Applications
- Improved System Reliability
- Environmentally Friendly
Technical Specifications
The HFM106L typically has a repetitive peak reverse voltage (VRRM) of 60V and an average forward current (IF(AV)) of 1A. It boasts a low forward voltage drop (VF) typically around 0.5V, minimizing power loss. Its fast reverse recovery time (trr) ensures efficient high-frequency operation. The surface mount package allows for automated assembly and compact designs. This device is also designed to withstand high surge currents, enhancing its robustness and reliability. Consult the datasheet for precise values.