EN
  • EN
  • DE

HFM202

Part No HFM202
Manufacturer Rectron Semiconductor
Description SURFACE MOUNT GLASS PASSIVATED HIGH EFFICIENCY SILICON RECTIFIER (VOLTAGE RANGE 50 to 1000 Volts CURRENT 2.0 Amperes)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RectrON Semiconductor
Win Source Part Number 1180276-HFM202
Manufacturer Homepage www.rectron.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HFM202 CAD Model

Description

The HFM202 is a standard recovery rectifier manufactured by Rectron Semiconductor. These rectifiers are designed to convert alternating current (AC) to direct current (DC) in a variety of electronic circuits. Rectron Semiconductor is known for producing reliable and efficient components for power management applications.

Applications:

  • Power supplies
  • Adapters
  • DC to DC converters
  • Freewheeling diodes in inductive circuits
  • General rectification purposes

Features:

  • High surge current capability
  • Low forward voltage drop
  • High reliability
  • Standard package for easy mounting

Benefits:

  • Efficient AC to DC conversion
  • Protection against voltage spikes
  • Stable performance under varying load conditions
  • Cost-effective rectification solution

Additional Details:

The HFM202 is characterized by its high surge current capability, which allows it to withstand transient voltage spikes without failing. Its low forward voltage drop minimizes power loss during operation, improving overall efficiency. It is commonly available in a DO-41 package. Key specifications typically include a maximum repetitive reverse voltage (VRRM) and a maximum average forward rectified current (IF(AV)). The exact values vary depending on the specific datasheet revision. Always consult the manufacturer's datasheet for precise electrical characteristics and operating conditions. It is crucial to ensure proper heat sinking to maintain the rectifier's performance and longevity, especially in high-current applications. These rectifiers are designed for through-hole mounting on printed circuit boards (PCBs).

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess