EN
  • EN
  • DE

HFM205

Part No HFM205
Manufacturer Rectron Semiconductor
Description SURFACE MOUNT GLASS PASSIVATED HIGH EFFICIENCY SILICON RECTIFIER (VOLTAGE RANGE 50 to 1000 Volts CURRENT 2.0 Amperes)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RectrON Semiconductor
Win Source Part Number 1180278-HFM205
Manufacturer Homepage www.rectron.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HFM205 CAD Model

Description

The HFM205 is a fast recovery rectifier diode manufactured by Rectron Semiconductor. Fast recovery diodes are designed for applications where switching speed is crucial, offering improved efficiency and performance compared to standard rectifier diodes.

Applications

  • Switch-mode power supplies (SMPS): As a rectifier in the secondary side, contributing to efficient DC voltage conversion.
  • High-frequency inverters: For converting DC to AC power in applications like solar inverters and uninterruptible power supplies (UPS).
  • Freewheeling diodes: Used across inductive loads, like relays or motor windings, to protect switching transistors from voltage spikes.
  • Power factor correction (PFC) circuits: Improving the power factor and efficiency of electronic devices.
  • Lighting applications: Found in electronic ballasts and LED drivers for efficient power conversion.

Features

  • Fast recovery time: Minimizes switching losses and improves efficiency at higher frequencies.
  • Low forward voltage drop: Reduces power dissipation and improves overall efficiency.
  • High surge current capability: Provides robust performance under transient conditions.
  • High reliability: Designed for long-term operation in demanding applications.
  • Compact package: Allows for efficient use of board space.

Benefits

  • Improved efficiency: Reduces energy consumption and heat generation.
  • Reduced switching losses: Enables higher frequency operation with minimal power loss.
  • Enhanced reliability: Provides stable and dependable performance over time.
  • Compact design: Facilitates integration into space-constrained applications.
  • Protection against voltage spikes: Safeguards sensitive components from damage.

Additional details for the HFM205 can typically be found in the device datasheet. This document will provide specifications such as reverse voltage (VR), forward current (IF), peak surge current (IFSM), and recovery time (trr). The operating temperature range and thermal resistance values are also important parameters. The HFM205 is commonly available in a DO-27 or similar axial-lead package. When selecting the HFM205, it is important to ensure that its voltage and current ratings are adequate for the application and that its recovery time is fast enough to minimize switching losses at the operating frequency.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess