EN
  • EN
  • DE

MUR360

Part No MUR360
Manufacturer Rectron Semiconductor
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1081154-MUR360
Categories OEM Parts(M-N)
Manufacturer Rectron Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MUR360 CAD Model

Description

The MUR360 is a fast recovery rectifier manufactured by Rectron Semiconductor. It is designed for use in high-frequency applications where fast switching and low losses are important.

Applications:

  • Switching Mode Power Supplies (SMPS): Commonly used in the secondary side rectification stage of SMPS circuits.
  • High-Frequency Inverters: Used in inverters for applications such as solar power and uninterruptible power supplies.
  • Freewheeling Diode in Motor Control Circuits: Protects switching transistors from voltage spikes during inductive load switching.
  • Power Factor Correction (PFC) Circuits: Improves the power factor of electronic devices, reducing energy waste.
  • Lighting Applications: Found in electronic ballasts and LED drivers.

Features:

  • Fast Recovery Time: Provides efficient switching performance, reducing power losses.
  • High Surge Current Capability: Can withstand high current surges without damage.
  • Low Forward Voltage Drop: Minimizes power dissipation and improves overall efficiency.
  • High Reliability: Robust design ensures stable performance in demanding environments.
  • Lead-Free Finish: Compliant with RoHS standards, making it environmentally friendly.

Benefits:

  • Improved Efficiency: Fast recovery time and low forward voltage drop contribute to higher energy efficiency.
  • Enhanced System Reliability: High surge current capability and robust design ensure reliable operation.
  • Reduced Heat Dissipation: Low forward voltage drop minimizes heat generation, extending the lifespan of surrounding components.
  • Compact Design: Allows for smaller and more efficient power supply designs.
  • Environmentally Friendly: Lead-free finish complies with environmental regulations.

Technical Specifications:

The MUR360 has a maximum repetitive peak reverse voltage (VRRM) of 600V and a maximum average forward rectified current (IF(AV)) of 3A. The typical reverse recovery time (trr) is very fast, generally around 50 ns, depending on test conditions. The forward voltage drop (VF) is typically around 1.3V at 3A. It is commonly available in a DO-201AD package.

The MUR360 from Rectron Semiconductor is a reliable and efficient fast recovery rectifier suitable for a wide range of high-frequency applications. Its fast switching speed and low losses make it an excellent choice for demanding power electronic designs.

You May Also Be Interested in

New Japan Radio
Lowest to $1.4033
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Need more? Email Us
Lucent
Lowest to $70.6306
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Lowest to $0.3269
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
260+ $0.2225 $57.8500
635+ $0.1826 $115.9510
980+ $0.1769 $173.3620
1,350+ $0.1712 $231.1200
1,745+ $0.1656 $288.9720
2,340+ $0.1483 $347.0220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,716 pieces
MOQ: 260 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess