EN
  • EN
  • DE

SF304C

Part No SF304C
Manufacturer Rectron Semiconductor
Description GLASS PASSIVATED SUPER FAST RECTIFIER (VOLTAGE RANGE 50 to 400 Volts CURRENT 30 Amperes)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RectrON Semiconductor
Win Source Part Number 1247904-SF304C
Manufacturer Homepage www.rectron.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SF304C CAD Model

Description

The SF304C, manufactured by Rectron Semiconductor, is a high-efficiency, fast recovery rectifier diode designed for various power electronics applications. This diode offers a low forward voltage drop and a fast reverse recovery time, making it suitable for applications requiring efficient and high-speed rectification. Its robust design ensures reliable performance in demanding environments.

Applications

  • Switching Power Supplies: Used in power supplies for computers, servers, and other electronic devices.
  • Freewheeling Diodes: Employed in inductive circuits to protect switching devices from voltage spikes.
  • Power Factor Correction (PFC): Used in PFC circuits to improve the power factor of electronic devices.
  • Solar Inverters: Provides rectification in solar inverter systems.
  • Motor Drives: Used in motor drive circuits for variable frequency drives (VFDs).

Features

  • Fast Recovery Time: Enables high-speed switching and reduces switching losses.
  • Low Forward Voltage Drop: Minimizes power dissipation and improves efficiency.
  • High Surge Current Capability: Withstands high surge currents, ensuring reliable operation in demanding conditions.
  • High Reliability: Offers stable and consistent performance over a wide range of operating conditions.
  • RoHS Compliant: Meets environmental standards for hazardous substance content.

Benefits

  • Improved Efficiency: Low forward voltage drop and fast recovery time contribute to higher efficiency in power electronics applications.
  • Reduced Switching Losses: Fast recovery time minimizes switching losses, improving overall system performance.
  • Enhanced Reliability: High surge current capability ensures reliable operation in demanding conditions.
  • Environmentally Friendly: RoHS compliance ensures minimal environmental impact.
  • Versatile Applications: Suitable for a wide range of power electronics applications, from switching power supplies to motor drives.

Additional Details

The SF304C typically features a rugged package designed to withstand high temperatures and currents. It is available in various through-hole and surface-mount packages, such as TO-220 and D2PAK, for easy integration into PCB designs. Key specifications include a low reverse leakage current, a high repetitive peak reverse voltage, and a wide operating temperature range. The device is designed to meet or exceed industry standards for reliability and performance. The SF304C is commonly used in applications where efficient and high-speed rectification is required, providing a reliable and cost-effective solution for power electronics designs. Its fast recovery characteristics make it suitable for high-frequency switching applications, reducing switching losses and improving overall system efficiency. The diode is also designed to handle high surge currents, ensuring robust performance in demanding environments where transient voltage spikes are common.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3359 $58.3975
61+ $1.9168 $116.9248
94+ $1.8568 $174.5392
129+ $1.7969 $231.8001
167+ $1.7370 $290.0790
223+ $1.5573 $347.2779
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,900 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess