EN
  • EN
  • DE

1893BFILF

Part No 1893BFILF
Manufacturer Renesas Electronics America
Catalog Interface - Controllers
Description IC CONTROLLER ETHERNET 48SSOP / Ethernet Physical Layer Controller 10/100 Base-T/TX PHY Parallel Interface 48-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr Renesas Electronics America Inc
Series PHYceiver™
Package Tube
Protocol Ethernet
Function Physical Layer Controller
Interface Parallel
Standards 10/100 Base-T/TX PHY
Voltage - Supply 3.14V ~ 3.47V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 48-SSOP
Base Product Number 1893B
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ICS1893BFILF-ND,ICS1893BFILF
Standard Package 30
Win Source Part Number 1021910-1893BFILF
Ultra Librarian 3D Model Ultra Librarian 1893BFILF CAD Model

Description

The Renesas Electronics America ICS1893BFILF PHYceiver™ is an Ethernet physical layer controller that features a 48-BSSOP (0.295", 7.50mm Width) package.

  • Manufacturer: Renesas Electronics America
  • Device Type: Ethernet Physical Layer Controller
  • Package: 48-BSSOP (0.295", 7.50mm Width)
  • Voltage Supply: 3.14V ~ 3.47V
  • Operating Temperature: -40°C ~ 85°C
  • PHY Standards: 10/100 Base-T/TX
  • Interface: Parallel
  • Packaging: Tube
  • Status: Obsolete

You May Also Be Interested in

Microchip Technology
Integrated 4-Port 10/100 Managed Switch with Two MACs MII or RMII Interfaces | IC ETHERNET SWITCH 4PORT 64QFN
Need more? Email Us
Microchip Technology
Integrated 5-Port 10/100 Managed Ethernet Switch with MII/RMII interface | IC ETHERNET SWITCH 5PORT 128QFP
Lowest to $55.7142
Microchip Technology
Hub Controller Serial Interface 3.3V Automotive 24-Pin QFN EP Tray / IC HUB CTLR USB 2.0 24QFN
Lowest to $1.7878
Texas Instruments
IC 1394 LINK LAYR CNTRLR 128TQFP
Lowest to $17.7601
Maxim Integrated
Dual Transmitter/Receiver RS-232 28-Pin SOIC W / IC UART/TXRX RS232 W/CAPS 28SOIC
Need more? Email Us
Texas Instruments
IC PHY/LINK LAYER CTRLR 196-BGA
Lowest to $14.4049
Texas Instruments
IEEE 1394a-2000 CONSUMER ELECTRONICS SOLUTION
Need more? Email Us
Maxim Integrated
Dual Transmitter/Receiver RS-232 28-Pin SOIC W / IC UART SPI COMPAT 28-SOIC
Lowest to $106.3940
Maxim Integrated
IC MASTER I2C-1WIRE 1CH SOT-6
Lowest to $1.1792

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.8099 $59.2396
10+ $12.1518 $121.5180
15+ $11.7720 $176.5800
21+ $11.3922 $239.2362
27+ $11.0126 $297.3402
36+ $9.8733 $355.4388
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess