EN
  • EN
  • DE

2SA1069A(0)-Z-E1-AZ

Part No 2SA1069A(0)-Z-E1-AZ
Manufacturer Renesas Electronics America
Catalog OEM Parts (0 - 9)
Description Bipolar Power Transistors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1036496-2SA1069A(0)-Z-E1-AZ
Categories OEM Parts(0-9)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SA1069A(0)-Z-E1-AZ CAD Model

Description

The Renesas 2SA1069A(0)-Z-E1-AZ is a silicon PNP epitaxial planar transistor designed for high-voltage switching and amplifier applications. It is commonly used in audio amplifiers, switching regulators, and other general-purpose high-voltage circuits. This transistor offers high breakdown voltage and low saturation voltage characteristics.

Applications:

  • Audio Amplifiers: Used in audio amplifier circuits for signal amplification.
  • Switching Regulators: Employed in switching regulator circuits for voltage regulation.
  • High-Voltage Switching: Suitable for high-voltage switching applications.
  • General-Purpose Amplification: Used in general-purpose amplification circuits.
  • Power Amplifiers: Can be used in power amplifier stages.

Features:

  • High Breakdown Voltage: Offers high breakdown voltage (VCEO) for high-voltage applications.
  • Low Saturation Voltage: Provides low saturation voltage (VCE(sat)) for efficient switching.
  • High Current Capability: Capable of handling significant collector current.
  • Low Output Capacitance: Offers low output capacitance for high-frequency performance.
  • Epitaxial Planar Construction: Provides reliable and stable performance.

Benefits:

  • High-Voltage Operation: Suitable for high-voltage applications due to its high breakdown voltage.
  • Efficient Switching: Low saturation voltage ensures efficient switching operation.
  • Reliable Performance: Epitaxial planar construction provides stable and reliable performance.
  • Versatile Applications: Suitable for a wide range of applications.
  • Low Distortion: Contributes to low distortion in audio amplifier circuits.

Additional Details:

The Renesas 2SA1069A(0)-Z-E1-AZ transistor is typically packaged in a TO-92 package. It is designed to meet industry standards for performance and reliability.

Technical Specifications (Typical):

  • Polarity: PNP
  • Collector-Emitter Voltage (VCEO): -160V
  • Collector Current (IC): -0.15A
  • Power Dissipation (PD): 0.75W
  • Operating Temperature Range: -55°C to +150°C

You May Also Be Interested in

Everlight Electronics Co Ltd
Need more? Email Us
Texas Instruments
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Texas Instruments
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9385 $61.0025
150+ $0.7701 $115.5150
235+ $0.7461 $175.3335
320+ $0.7219 $231.0080
415+ $0.6979 $289.6285
555+ $0.6257 $347.2635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess