EN
  • EN
  • DE

2SA1611-M5(T1-A)

Part No 2SA1611-M5(T1-A)
Manufacturer Renesas Electronics America
Catalog RF Transistors (BJT)
Description Trans GP BJT PNP 50V 0.1A Automotive 3-Pin SC-70 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1036594-2SA1611-M5(T1-A)
Categories RF Transistors(BJT)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SA1611-M5(T1-A) CAD Model

Description

The 2SA1611-M5(T1-A) is a PNP silicon epitaxial planar transistor manufactured by Renesas Electronics America. This transistor is specifically designed for low-noise amplifier applications in the VHF and UHF bands. Its low noise figure and high gain make it suitable for sensitive receiver front-ends and other high-frequency circuits.

Applications

  • Low-noise amplifiers (LNA)
  • VHF/UHF receivers
  • RF front-ends
  • Oscillators
  • Mixers

Features

  • Low noise figure (NF = 1.5 dB typical at 200 MHz)
  • High power gain (Gp = 10 dB typical at 200 MHz)
  • High cutoff frequency (fT = 6.5 GHz)
  • Small SOT-343 package
  • PNP Silicon Epitaxial Planar Transistor

Benefits

  • Improved receiver sensitivity
  • Enhanced signal-to-noise ratio
  • Reduced system noise
  • Compact design for space-constrained applications
  • High performance in high-frequency circuits

Additional Details

The 2SA1611-M5(T1-A) has a collector-emitter voltage (VCEO) of -12V, a collector current (IC) of -30mA, and a power dissipation of 150mW. The DC current gain (hFE) is typically in the range of 50 to 200. It is housed in a small SOT-343 surface mount package, making it ideal for compact electronic devices. The low noise figure ensures that the transistor adds minimal noise to the amplified signal, making it crucial for sensitive receiver applications. The high cutoff frequency enables operation at high frequencies without significant performance degradation.

The M5 designation likely refers to a specific gain grouping or packaging variation. The T1-A indicates tape and reel packaging. Consult the Renesas datasheet for specific details and performance curves.

You May Also Be Interested in

Nexperia USA Inc.
Bipolar Transistors - BJT
Lowest to $0.5821
Infineon Technologies
RF TRANS NPN 12V 8GHZ SOT-143-3D
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,15W,1.03-1.09GHZ,45V
Need more? Email Us
CEL
RF TRANS NPN 10V 9GHZ SOT-143
Need more? Email Us
MACOM Technology Solutions
TRANS NPN 4W 960MHZ-1215MHZ
Need more? Email Us
CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us
CEL
RF TRANS NPN 12V 4.5GHZ SOT-323
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess