EN
  • EN
  • DE

2SB561C

Part No 2SB561C
Manufacturer Renesas Electronics America
Catalog Transistors (BJT) - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case TO-92L
Manufacturer Renesas Electronics America
Manufacturer Homepage www.renesas.com
Win Source Part Number 736270-2SB561C
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SB561C CAD Model

Description

The 2SB561C is a silicon PNP epitaxial planar transistor manufactured by Renesas Electronics America. This transistor is designed for use in low-frequency power amplification and switching applications. It is commonly found in audio amplifiers, DC-DC converters, and general-purpose switching circuits.

Applications

  • Audio amplifiers
  • DC-DC converters
  • Power supplies
  • Switching circuits
  • Motor control circuits

Features

  • High collector current capability
  • Low saturation voltage
  • High power dissipation
  • Complementary to NPN transistor (e.g., 2SD438C)
  • Epitaxial planar structure for improved reliability

Benefits

  • Efficient power amplification
  • Low power loss in switching applications
  • Stable operation over a wide temperature range
  • Simplified circuit design when used in complementary pairs

Additional Details

The 2SB561C has a typical collector-emitter voltage (VCEO) rating, a collector current (IC) rating, and power dissipation (PC) rating. These values are essential for safe and reliable operation within a circuit. The transistor’s gain (hFE) provides insight into its amplification capabilities. The saturation voltage (VCE(sat)) helps determine power losses when used in switching mode. The transistor's datasheet provides detailed information on these parameters as well as thermal resistance and other critical characteristics.

The 2SB561C is a versatile PNP transistor suitable for numerous power amplification and switching tasks. Its robust design and electrical characteristics contribute to efficient and stable circuit performance. When using the 2SB561C, always consult the official datasheet to ensure that all operating conditions are within the specified limits. Understanding parameters like maximum voltage, current, and power dissipation are vital for preventing device failure and maintaining circuit reliability. Proper heat sinking may be necessary depending on the power dissipation level. The 2SB561C can be an effective solution for various analog and power-related applications.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess