EN
  • EN
  • DE

2SB800-T1-AZ

Part No 2SB800-T1-AZ
Manufacturer Renesas Electronics America
Catalog Transistors (BJT) - Single
Description Trans GP BJT PNP 80V 0.3A 2000mW Automotive 4-Pin(3+Tab) SOT-89
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer Renesas Electronics America
Win Source Part Number 154944-2SB800-T1-AZ
Popularity Low
Supply and Demand Status Balance
Family Name 2SB800
Introduction Date December 24, 1998
ECCN EAR99
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian 2SB800-T1-AZ CAD Model

Description

The 2SB800-T1-AZ is an enhanced variation of the 2SB800-T1 series, offering improved features for advanced electronic applications. As a PNP transistor, it excels in roles that require precise switching and effective amplification. This variant is specifically optimized for applications that demand extended durability and higher performance metrics.

Features and Benefits

  • Improved Efficiency: Delivers more efficient power conversion, enhancing overall system performance.
  • Extended Operating Limits: Designed to function reliably under high-stress conditions, ideal for demanding environments.
  • Advanced Heat Management: Features superior thermal properties that minimize overheating risks.

Applications

  • Energy Management Systems
  • High-Frequency Signal Amplification
  • Complex Switching Circuits
  • Industrial Automation
  • Telecommunications Equipment

The 2SB800-T1-AZ's sophisticated design and enhanced thermal management make it a prime choice for applications where reliability and efficiency are pivotal. Its high adaptability allows it to integrate seamlessly into a variety of electronic systems, enhancing their operational efficiencies and performance longevity.

In the absence of a specific ManufacturerName, the 2SB800-T1-AZ remains consistent with recognized industry standards, ensuring peace of mind for designers and engineers seeking quality and dependability in their components.

In summary, the 2SB800-T1-AZ serves as a highly efficient and reliable component, essential for projects that require precision and durability. Whether you're looking to optimize energy systems or develop cutting-edge telecommunications equipment, this transistor offers the performance and longevity needed to support your innovative efforts.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess