EN
  • EN
  • DE

2SC1623-T1B-A

Part No 2SC1623-T1B-A
Manufacturer Renesas Electronics America
Catalog Transistors (BJT) - Single
Description NPN SILICON EPITAXIAL TRANSISTOR MINI MOLD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Collector Current (DC) 0.1(A)
Collector-Base Voltage 60(V)
Collector-Emitter Voltage 50(V)
Emitter-Base Voltage 5(V)
Frequency 250(MHz)
Power Dissipation 0.2(W)
Mounting Surface Mount
Operating Temp Range -55C to 150C
Package Type Mini Mold
Packaging Tape and Reel
Pin Count 3
Number of Elements 1
Operating Temperature Classification Military
Category Bipolar Small Signal
Rad Hardened No
Transistor Polarity NPN
Win Source Part Number 095608-2SC1623-T1B-A
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name 2SC1623
Introduction Date December 24, 1998
ECCN EAR99
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian 2SC1623-T1B-A CAD Model

Description

2SC1623-T1B-A Transistor

The 2SC1623-T1B-A is a robust NPN transistor primarily used in switching and amplification scenarios. Its reliable characteristics and adaptable design make it a favored choice in various electrical engineering applications.

Applications and Projects

  • Signal Boosting in Communications
  • Power Control Applications
  • Electronic Testing Equipment
  • Consumer Electronics
  • High-Density Circuit Boards

Features and Benefits

  • High Performance: Designed to deliver peak performance in critical applications.
  • Reduced Heat Generation: Operates efficiently, minimizing thermal management requirements.
  • Versatile Use: Can be employed across numerous electronic applications.
  • Ease of Use: Standard pin configuration simplifies PCB layout design.

Additional Details

The 2SC1623-T1B-A transistor stands out for its enduring reliability and supreme functionality. Especially crafted for next-generation technologies, it supports a wide range of devices from simple consumer electronics to complex industrial machines, making it a valuable add-on for any electronics toolkit.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
445+ $0.1305 $58.0725
945+ $0.1224 $115.6680
1,475+ $0.1178 $173.7550
2,110+ $0.1097 $231.4670
2,750+ $0.1051 $289.0250
3,450+ $0.1005 $346.7250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 81,339 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess