EN
  • EN
  • DE

2SC1623B-T1B-AT

Part No 2SC1623B-T1B-AT
Manufacturer Renesas Electronics America
Catalog Transistors (BJT) - Single
Description 2SC1623 - Small Signal Bipolar T / Bipolar (BJT) Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr Renesas Electronics America
Package Bulk
Product Status Obsolete
Standard Package 1 pcs
Win Source Part Number 12760-2SC1623B-T1B-AT
Ultra Librarian 3D Model Ultra Librarian 2SC1623B-T1B-AT CAD Model

Description

Product Overview

The 2SC1623B-T1B-AT NPN transistor is crafted for high-quality amplification and efficient switching capabilities. It is embraced in a spectrum of applications due to its superior performance. Designed to fit into a variety of electronic systems, this transistor offers a combination of reliability and practicality.

Applications

  • Home Entertainment Systems: Audio Amplifiers
  • Computing Devices: Signal Switching Circuits
  • Communication Devices: RF Frequency Oscillators
  • Power Management in Consumer Electronics
  • Automobile Electronics Control Systems

Features and Benefits

  • Excellent Current Gain: Provides exceptional signal amplification, critical for audio and data transmission applications.
  • Noise Reduction: Delivers signals with low interference, ensuring high-quality output.
  • Slim and Compact Design: Optimized for inclusion in compact and high-density electronic assemblies.
  • Temperature Resilience: Executes reliably across varied thermal conditions, offering sustained performance.
  • Sturdy Construction: Engineered for durability, capable of withstanding repetitive stress and operational demands.

Additional Details

The 2SC1623B-T1B-AT, known for its efficiency within its series, plays a pivotal role in facilitating superior current processing within an electronic circuit. This component is particularly valued for its optimal collector current specification, enhancing its capability in energy-sensitive applications. Its straightforward design supports smooth incorporation into industry-standard circuit configurations, thereby reducing complexity in deployment and manufacturing processes.

Widely implemented in both advanced electronics and regular consumer devices, the 2SC1623B-T1B-AT continues to be a fundamental element in achieving high-performance standards. Its adaptable nature caters to developers seeking to integrate dependable and cost-effective components, making it an excellent choice in today's rapidly evolving technological landscape.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
785+ $0.0739 $58.0115
1,925+ $0.0601 $115.6925
2,945+ $0.0589 $173.4605
4,085+ $0.0566 $231.2110
5,320+ $0.0543 $288.8760
6,980+ $0.0497 $346.9060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,620 pieces
MOQ: 785 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess