EN
  • EN
  • DE
  • IT

2SC2002

Part No 2SC2002
Manufacturer Renesas Electronics America
Catalog Transistors (BJT) - Single
Description Trans GP BJT NPN 60V 0.3A 3-Pin TO-92 / NPN SILICON TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer Renesas Electronics America
Win Source Part Number 155151-2SC2002
Popularity Medium
Supply and Demand Status Balance
Family Name 2SC2002
Introduction Date January 29, 1999
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SC2002 CAD Model

Description

Overview of the 2SC2002 NPN Transistor

The 2SC2002 is an NPN silicon transistor widely used in electronic circuits for switching and amplification purposes. Its design, including the TO-92 package, makes it a popular choice for hobbyists and professionals alike. This transistor offers a reliable performance that meets the demands of various electronic applications.

Features and Benefits

  • High Transition Frequency: The 2SC2002 provides high-speed switching capabilities, making it suitable for RF amplification and fast electronic applications.
  • Moderate Collector Power Dissipation: Suitable for mid-power applications, it strikes a balance between performance and heat management.
  • Good Bandwidth: Perfect for applications requiring moderate frequency range performance.
  • Compact and Reliable Package: The TO-92 package assures dependable connectivity and ease of use.

Applications

  • FM Tuners and Amplifiers
  • Signal Processing Circuits
  • Oscillator Circuits
  • Analog and Digital Switching

Additional Information

It's important to consider proper circuit design techniques when using the 2SC2002 transistor. Ensure it operates within its specified voltage and current limits to prevent early failure. It's a versatile transistor that can easily integrate with other electronic components to develop complex systems. Providing adequate cooling mechanisms will help maintain optimal performance and longevity.

You May Also Be Interested in

ON Semiconductor
POWER TRANSISTORS(15A,150-250V,175W) | TRANS PNP DARL 250V 15A TO-3
Lowest to $10.4458
STMicroelectronics
TRANS PNP 80V 6A TO-247
Lowest to $3.1545
ON Semiconductor
Amplifier Transistors
Lowest to $0.3763
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
ON Semiconductor
Darlington Complementary Silicon Power Transistors
Need more? Email Us
ON Semiconductor
High-Current Complementary Silicon Transistors
Lowest to $14.6688
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2911
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess