EN
  • EN
  • DE

2SC2351-LF

Part No 2SC2351-LF
Manufacturer Renesas Electronics America
Catalog Transistors (BJT) - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer Renesas Electronics America
Win Source Part Number 155210-2SC2351-LF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC2351-LF CAD Model

Description

Overview of 2SC2351-LF Transistor

The 2SC2351-LF is a lead-free version of the 2SC2351 NPN transistor, developed in response to the growing global demand for environmentally friendly electronic components. This version retains all the key functionalities of the 2SC2351 while being compliant with RoHS directives, making it an ideal choice for manufacturers striving to reduce hazardous substances in their products.

Applications

  • Lead-Free Electronic Devices
  • Eco-friendly Amplifiers
  • Switching Applications in Green Technologies
  • Consumer Electronics
  • Environmentally Compliant Projects

Features and Benefits

  • Lead-Free Composition: Meets RoHS compliance for hazardous substance reduction.
  • Durable Performance: Retains high efficiency and reliability.
  • High Frequency Response: Suitable for RF and signal processing.
  • Eco-Friendly Manufacturing: Lower environmental impact from production to disposal.
  • Wide Applicability: Ideal for green consumer and industrial applications.

Designed with an emphasis on sustainability, the 2SC2351-LF caters to the needs of industries aiming to meet ecological standards without compromising on performance. Its features align with international eco-friendly regulations, ensuring that electronic products remain competitive and responsible in today's market.

This transistor's lead-free structure does not detract from its high-efficiency performance, matching the capabilities of traditional transistors in complex circuitry. Businesses can thus achieve their sustainability targets while maintaining the integrity and performance reliability expected from the 2SC2351 family.

In conclusion, the 2SC2351-LF is perfect for those requiring a robust, high-frequency transistor that is both high-performing and compliant with eco-friendly standards. Its adoption in products ensures a responsible approach to electronic production, aligning with contemporary environmental expectations.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess