EN
  • EN
  • DE

2SC2351

Part No 2SC2351
Manufacturer Renesas Electronics America
Catalog Transistors (BJT) - Single
Description HIGH FREQUENCY LOW NOISE AMPLIFIER NPN SILICON EPITAXIAL TRANSISTOR MINI MOLD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer Renesas Electronics America
Win Source Part Number 155208-2SC2351
Popularity Medium
Supply and Demand Status Balance
Family Name 2SC2351
Introduction Date December 20, 1997
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SC2351 CAD Model

Description

Overview of 2SC2351 Transistor

The 2SC2351 is a high-frequency NPN transistor designed for general-purpose amplification and switching applications. Widely utilized in a variety of electronic circuits, this transistor stands out due to its reliable performance and versatility. As an essential component within the realm of electronic components, its features allow it to be applied across multiple applications efficiently.

Applications

  • Signal Amplification
  • Switching Circuits
  • Oscillator Circuits
  • Radio Transceivers
  • DIY Electronics Projects

Features and Benefits

  • High Transition Frequency: Ideal for high-frequency amplification.
  • Low Noise Figure: Ensures minimal interference in signal transmissions.
  • High Gain: Provides excellent amplification for signals of varying intensity.
  • Rugged Construction: Built to ensure durability and long operational life.
  • Versatile Use: Suitable for a wide range of electronic applications, from basic circuits to advanced systems.

The 2SC2351's rugged design makes it ideal for use in both educational settings and professional electronic projects. Its high transition frequency and high gain ensure that it can be reliably used in RF applications, enabling efficient signal transmission over distances. Additionally, its low noise figure is crucial for maintaining the integrity of signal quality, making it a preferred choice for high-fidelity audio systems and communication devices.

Manufactured to comply with strict industry standards, the 2SC2351 is recognized for its reliable switching performance and adaptability to different circuit requirements. Its ability to handle a broad spectrum of frequencies ensures that it remains a valuable component in both legacy and contemporary electronic designs.

In summary, the 2SC2351 NPN transistor is an excellent choice for engineers and hobbyists seeking consistent performance in signal amplification and switching applications. Its balance of high-frequency response, low noise, and durability makes it an invaluable addition to any electronic project.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess