EN
  • EN
  • DE

2SC2367

Part No 2SC2367
Manufacturer Renesas Electronics America
Catalog Transistors (BJT) - Single
Description NPN SILICON HIGH FREQUENCY TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer Renesas Electronics America
Win Source Part Number 155217-2SC2367
Popularity Medium
Supply and Demand Status Balance
Family Name 2SC2367
Introduction Date August 07, 2014
Country of Origin United States of America
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian 2SC2367 CAD Model

Description

The 2SC2367 NPN transistor is a high-performance component appreciated for its reliability in both consumer electronics and high-end industrial applications. Its specific design parameters make it a valuable choice for demanding electronic systems.

Applications

  • RF Modulators
  • Industrial Controls
  • Audio Frequency Outputs
  • Signal Conversion Circuits
  • Automatic Gain Control Systems

Features and Benefits

  • High Power Gain: Offers excellent power gain, pivotal for extensive signal amplification needs.
  • Precise Performance: Provides precise signal handling, essential for applications requiring high accuracy and low error margins.
  • Thermal Stability: Maintains consistent performance even at elevated temperatures, crucial for industrial contexts.
  • Enhanced Durability: Built to handle rigorous operational demands, preventing premature wear and ensuring longevity.
  • Low Output Capacitance: Facilitates high-speed operations and efficient performance in RF applications.

Additional Details

The 2SC2367 stands out for its precision in RF and audio frequency applications. Its high power gain makes it suitable for automatic gain control systems, where maintaining signal integrity is paramount. Its enduring thermal stability ensures reliability in industrial controls and similar applications that experience significant thermal cycling, supporting continuous operation in challenging conditions.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess