EN
  • EN
  • DE

SV1040_R2_00001

Part No SV1040_R2_00001
Manufacturer Panjit
Catalog Diodes, Rectifiers - Single
Description SCHOTTKY BARRIER RECTIFIER  /  Diode Schottky 40 V 10A Surface Mount TO-277
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr Panjit International Inc.
Package Tape & Reel
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 40 V
Current - Average Rectified (Io) 10A
Voltage - Forward (Vf) (Max) @ If 510 mV @ 10 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 700 µA @ 40 V
Mounting SMD (SMT)
Package / Case TO-277, 3-PowerDFN
Supplier Device Package TO-277
Operating Temperature - Junction -55°C ~ 150°C
MSL Level 1 (Unlimited)
Other Names 3757-SV1040_R2_00001DKR,3757-SV1040_R2_00001CT,3757-SV1040_R2_00001TR
Standard Package 5,000
Win Source Part Number 959442-SV1040_R2_00001
Ultra Librarian 3D Model Ultra Librarian SV1040_R2_00001 CAD Model

Description

The Panjit International Inc. 959442-SV1040_R2_00001 is a Schottky rectifier diode designed for use in electronic circuits. It comes in a tape and reel package with a standard package of 5,000. The diode has a voltage capacity of 40 V and an average rectified current of 10A. It has a forward voltage of 510 mV @ 10 A and a reverse leakage current of 700 µA @ 40 V. It comes in a TO-277, 3-PowerDFN package. The operating temperature range is -55°C to 150°C. The MSL level is 1 (Unlimited).

    You May Also Be Interested in

    Microchip Technology
    DIODE GEN PURP 50V 200MA DO213AA
    Lowest to $5.2389
    Nexperia USA Inc.
    BAT760-Q/SOD323/SOD2
    Lowest to $0.4366
    Nexperia USA Inc.
    DIODE SCHOTT 100V 5A SOD128/CFP5
    Lowest to $7.2762
    Nexperia USA Inc.
    BAS16QA-Q/SOT1215/DFN1010D-3
    Lowest to $0.7277
    Comchip Technology
    DIODE SCHOTTKY 30V 100MA 0201
    Need more? Email Us
    Nexperia USA Inc.
    BAS16H-Q/SOD123F/SOD2
    Lowest to $0.3493
    Comchip Technology
    DIODE SCHOTTKY 30V 500MA 0402C
    Lowest to $0.1747
    General Semiconductor
    DIODE GP 100V 250MA DFN1006-2A
    Lowest to $1.6008
    General Semiconductor
    DIODE GEN PURP 1KV 1A DO214AC
    Lowest to $0.2474

    Top Sellers

    Solomon
    LCD Display Controller 128-Pin LQFP Tray
    Lowest to $4.2055
    Cypress Semiconductor Corp
    IC MCU USB PERIPH HI SPD 128LQFP
    JST Sales America Inc.
    CONN HEADER GH TOP 4POS 1.25MM
    Lowest to $0.1782
    TDK InvenSense
    IMU ACCEL/GYRO/TEMP I2C/SPI LGA
    Lowest to $10.4542
    TDK InvenSense
    MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
    Lowest to $17.8196
    Bosch Sensortec
    SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
    Lowest to $0.7841
    Bosch Sensortec
    IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $3.6828
    Texas Instruments
    DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
    Lowest to $13.4125
    Texas Instruments
    IC CTRLR HOT SWAP 48V 10-MSOP
    Lowest to $4.1579
    Nexperia USA Inc.
    Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
    Lowest to $0.1046
    Bosch Sensortec
    ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $11.8797
    Bosch Sensortec
    SENSOR PRESSURE HUMIDITY TEMP
    Lowest to $3.9204
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16SSOP
    Lowest to $8.2106
    ON Semiconductor
    MOSFET N-CH 20V 915MA SOT-416
    Lowest to $0.0543
    Kemet
    RELAY GEN PURPOSE DPDT 2A 5V
    Lowest to $0.9677

    Pricing & Ordering

    Quantity Unit Price Ext. Price
    160+ $0.3678 $58.8480
    385+ $0.3018 $116.1930
    595+ $0.2924 $173.9780
    820+ $0.2830 $232.0600
    1,060+ $0.2735 $289.9100
    1,415+ $0.2452 $346.9580
    * Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
    Estimate Shipping
    Enter your destination to get a shipping estimate
    *
    Availability: 7,190 pieces
    MOQ: 160 pcs
    Order Increment : 1 pcs
    *Need More Quantity? *Request a Bulk Quantity Quotation?

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date
    Ship today if order in (HKT)
    Supplier Lead-Time Call for availability
    Estimate shipping fee
    Enter your destination to get a shipping estimate
    Estimate Shipping Fee

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess