EN
  • EN
  • DE

2SC2464

Part No 2SC2464
Manufacturer Renesas Electronics America
Catalog Transistors (BJT) - Single
Description Trans RF BJT 25V 200mW 4-Pin FPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer Renesas Electronics America
Win Source Part Number 155313-2SC2464
Popularity Low
Supply and Demand Status Balance
Family Name 2SC2464
Introduction Date August 07, 2014
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian 2SC2464 CAD Model

Description

Overview of 2SC2464 Transistor

The 2SC2464 is a high-performance NPN bipolar junction transistor (BJT) widely recognized for its excellent amplification capabilities in various electronic circuits. Manufactured to meet robust industry standards, this transistor exhibits efficient current gain and low saturation voltage, making it ideal for high-frequency applications.

Features and Benefits

  • High-frequency response: The 2SC2464 boasts a high-frequency response, making it suitable for RF amplification and other high-speed switching applications.
  • Robust design: Built to withstand high current loads, this transistor ensures longevity and reliability in demanding environments.
  • Low saturation voltage: With a low V<sub>CE(sat), this component ensures minimal power loss, enhancing the efficiency of the circuit it is incorporated into.
  • Thermal stability: Designed to maintain performance even under varying temperature conditions, ensuring consistent functionality.

Applications

  • RF and IF amplifier circuits
  • Switching power supplies
  • High-speed digital circuits
  • Audio amplifiers
  • Signal processing

Additional Details

The 2SC2464 transistor is synonymous with reliability and performance. Its small packaging allows for space-saving designs, which is crucial in compact and complex circuit layouts. The transistor's construction materials and manufacturing quality ensure that it can handle significant electrical loads without compromising on performance or safety. Designed for a diverse range of applications, the 2SC2464 offers flexibility and superior electrical characteristics, making it a preferred choice among electronic enthusiasts and professionals alike.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess