EN
  • EN
  • DE

2SC2570A-E(A)

Part No 2SC2570A-E(A)
Manufacturer Renesas Electronics America
Catalog RF Transistors (BJT)
Description Trans RF BJT NPN 12V 0.07A 3-Pin TO-92
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1036945-2SC2570A-E(A)
Categories RF Transistors(BJT)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SC2570A-E(A) CAD Model

Description

The 2SC2570A-E(A) is an NPN silicon epitaxial planar transistor designed for high-frequency power amplification applications. This transistor from Renesas is particularly well-suited for use in mobile radio equipment and other communication devices operating in the VHF and UHF bands. Its design emphasizes high power gain and low noise figure, contributing to efficient and reliable signal amplification.

Applications:

  • VHF/UHF power amplifiers
  • Mobile radio equipment
  • Communication devices
  • High-frequency oscillators

Features:

  • NPN silicon epitaxial planar transistor
  • High power gain
  • Low noise figure
  • High collector-emitter breakdown voltage
  • Excellent linearity

Benefits:

  • Enables efficient power amplification in VHF/UHF applications
  • Improves signal quality in communication devices due to low noise
  • Enhances the performance of mobile radio equipment
  • Offers reliable operation due to high breakdown voltage
  • Provides accurate and distortion-free amplification with excellent linearity

Technical Specifications (Typical):

  • Collector-Base Voltage (VCBO): 60V
  • Collector-Emitter Voltage (VCEO): 30V
  • Emitter-Base Voltage (VEBO): 3V
  • Collector Current (IC): 1A
  • Collector Dissipation (PC): 6W
  • Transition Frequency (fT): 1.5 GHz
  • Power Gain: 10 dB (at 500 MHz)

The 2SC2570A-E(A) is housed in a small signal package, enabling compact designs. It’s designed for automated assembly, which helps in reducing manufacturing costs. Its high transition frequency and low feedback capacitance ensure stable operation in high-frequency circuits. Due to its robust design, the transistor is suitable for demanding applications requiring continuous and reliable performance.

You May Also Be Interested in

CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,12.5V,60W,MATC
Need more? Email Us
NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,15W,1.03-1.09GHZ,45V
Need more? Email Us
Infineon Technologies
RF TRANS NPN 12V 8GHZ SOT-143-3D
Need more? Email Us
NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us
CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us
Nexperia USA Inc.
Bipolar Transistors - BJT
Lowest to $0.5821
NXP / Nexperia
RF TRANS NPN 10V 1.9GHZ 4-SO
Lowest to $0.1456

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess