The 2SC3115-T1B-A is a silicon NPN epitaxial planar transistor manufactured by Renesas Electronics America. This transistor is designed for high-frequency amplification and switching applications.
Applications
- High-frequency amplifiers
- Oscillators
- Mixers
- Switching circuits
- RF applications
Features
- High transition frequency (fT)
- Low collector output capacitance
- High collector current
- Excellent hFE linearity
- Small package size
Benefits
- Enables high-performance amplification at high frequencies.
- Improved signal processing with low capacitance.
- Suitable for applications requiring substantial current handling.
- Provides stable amplification characteristics over a wide range of operating conditions.
- Allows for compact circuit designs.
Technical Specifications
The 2SC3115-T1B-A typically features a collector-emitter voltage (VCEO) around 50V, a collector current (IC) of 150mA, and a transition frequency (fT) typically around 800MHz. The operating temperature range is usually -55°C to +150°C. The package is typically SOT-23 or similar small surface-mount package.
Note: Always refer to the manufacturer's datasheet for precise specifications and application guidelines to ensure optimal performance and reliability in your specific application.