EN
  • EN
  • DE

2SC3733-T-AZ

Part No 2SC3733-T-AZ
Manufacturer Renesas Electronics America
Catalog OEM Parts (0 - 9)
Description Bipolar Power Transistors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1037097-2SC3733-T-AZ
Categories OEM Parts(0-9)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SC3733-T-AZ CAD Model

Description

The 2SC3733-T-AZ is a silicon NPN epitaxial planar transistor manufactured by Renesas Electronics. It is primarily designed for use in low-noise amplifier applications, particularly within the VHF and UHF bands. This transistor offers a combination of high gain, low noise figure, and excellent high-frequency performance, making it suitable for sensitive receiver circuits and various amplifier stages.

Applications

  • Low-noise amplifiers (LNAs) for VHF and UHF receivers
  • RF front-end amplifiers in communication systems
  • Oscillator circuits
  • Mixer circuits
  • General-purpose amplification in high-frequency applications

Features

  • Low noise figure: Ensures minimal added noise in amplification stages.
  • High gain: Provides significant signal amplification.
  • High cutoff frequency: Enables effective operation at high frequencies.
  • Small signal amplification: Optimized for amplifying weak signals.
  • NPN silicon epitaxial planar transistor structure: Delivers reliable performance.

Benefits

  • Improved receiver sensitivity: The low noise figure enhances the ability to detect weak signals.
  • Increased signal strength: High gain ensures that the desired signal is amplified effectively.
  • Effective high-frequency performance: The high cutoff frequency allows the transistor to operate efficiently at VHF and UHF frequencies.
  • Reliable amplification: The transistor's structure and materials ensure consistent performance.
  • Suitable for a variety of applications: Can be used in numerous amplifier and oscillator designs.

Technical Specifications

Type: NPN Epitaxial Planar Transistor

Material: Silicon (Si)

Collector-Emitter Voltage (VCEO): 15 V

Collector-Base Voltage (VCBO): 20 V

Emitter-Base Voltage (VEBO): 3 V

Collector Current (IC): 30 mA

Collector Dissipation (PC): 200 mW

Transition Frequency (fT): 5 GHz (Typical)

Noise Figure (NF): 1.2 dB (Typical at 1 GHz)

Package: SOT-23

The 2SC3733-T-AZ is a versatile transistor ideal for demanding applications where low noise and high gain are critical. Its compact size and optimized characteristics make it a valuable component in modern communication systems and high-frequency electronics.

You May Also Be Interested in

Amd
Need more? Email Us
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
Renesas Electronics America
Need more? Email Us
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess