EN
  • EN
  • DE

2SC4177-T1/L5/L6/L7

Part No 2SC4177-T1/L5/L6/L7
Manufacturer Renesas Electronics America
Catalog Transistors (BJT) - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer Renesas Electronics America
Win Source Part Number 156304-2SC4177-T1/L5/L6/L7
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC4177-T1/L5/L6/L7 CAD Model

Description

Overview of 2SC4177-T1/L5/L6/L7

The 2SC4177-T1/L5/L6/L7 is an advanced variant of the 2SC4177 series, crafted to meet the needs of high-efficiency electronic applications. This NPN epitaxial planar transistor is noted for its precision and robustness, offering unmatched performance in fast-switching environments and circuit-driven tasks. It excels in environments requiring unwavering dependability and operational excellence.

Applications

  • Complex Industrial Automation Systems
  • Precision Instrumentation Amplifiers
  • Telecommunications Infrastructure
  • Active Filter Circuits
  • Surge Suppression Units
  • Environmental Monitoring Equipment

Features and Benefits

  • High Transistor Gain: Enables efficient large-signal amplifications.
  • Fast Switching Times: Optimal for applications requiring high-speed operation.
  • Robust Thermal Handling: Adapts easily to high-temperature environments.
  • Reduced Power Dissipation: Maximizes efficiency in power-critical designs.
  • Compact Package Design: Facilitates versatile use in tight or modular systems.

Additional Details

The versatile component dynamics of the 2SC4177-T1/L5/L6/L7 make it integral to applications that demand reliability without negotiating power efficiency. Carefully engineered to provide strong thermal management, this transistor maintains stable functioning under varied environmental conditions. It remains a preferred choice in industrial electronics for its robust power handling and minimal power loss, leading to longer life cycles and sustained performance. Its construction guarantees seamless integration into advanced electronics without requisite alterations, thus aligning with modern, eco-efficient design principles.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess