EN
  • EN
  • DE

2SC4178-T1-A

Part No 2SC4178-T1-A
Manufacturer Renesas Electronics America
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case SOT23
Manufacturer Renesas Electronics America
Manufacturer Homepage www.renesas.com
Win Source Part Number 743701-2SC4178-T1-A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC4178-T1-A CAD Model

Description

The 2SC4178-T1-A is a silicon NPN epitaxial planar transistor designed for low noise amplifier applications in the VHF and UHF bands. It features a high transition frequency and low noise figure, making it suitable for sensitive receiver front-ends. The transistor is housed in a small surface-mount package, minimizing parasitic inductance and capacitance for improved high-frequency performance.

Applications

  • Low Noise Amplifiers (LNA)
  • VHF/UHF Receivers
  • Mobile Communication Equipment
  • Satellite Receivers
  • Wireless Communication Systems

Features

  • Low Noise Figure
  • High Transition Frequency
  • Small Surface Mount Package
  • High Gain
  • Excellent Linearity

Benefits

  • Improved Receiver Sensitivity
  • Enhanced Signal Quality
  • Reduced System Noise
  • Compact Design
  • Increased Communication Range

Additional Details

The 2SC4178-T1-A has a typical noise figure of 1.0 dB at 1 GHz and a transition frequency of 7 GHz. Its collector-emitter voltage is rated at 12V, and the collector current is 30mA. The device is RoHS compliant. The small size and excellent high-frequency characteristics make it ideal for integration into compact wireless devices. This transistor ensures superior performance in low-signal environments, enhancing the overall performance of communication systems. Its reliability and consistent performance are crucial for demanding applications in wireless infrastructure and consumer electronics.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6362 $57.8172
15+ $7.9060 $118.5900
23+ $7.6600 $176.1800
32+ $7.4128 $237.2096
41+ $7.1656 $293.7896
54+ $6.4241 $346.9014
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess