The 2SD1899(0)-Z-E1-AZ is a silicon NPN epitaxial planar transistor manufactured by Renesas Electronics America. It is designed for high-speed switching and amplifier applications. This transistor features a low collector-emitter saturation voltage and a high transition frequency, making it suitable for high-efficiency circuits.
Applications
- High-speed switching circuits
- Amplifier circuits
- DC-DC converters
- Inverter circuits
- Motor drivers
Features
- NPN epitaxial planar transistor
- Low collector-emitter saturation voltage (VCE(sat))
- High transition frequency (fT)
- High current capability
- Surface mount package
- Pb-free lead plating
Benefits
- Improved switching performance due to low VCE(sat) and high fT, enabling faster switching speeds.
- High efficiency in power conversion applications due to reduced power dissipation.
- Greater design flexibility with high current capability, suitable for various load requirements.
- Simplified board assembly and reduced board space with surface mount package.
- Compliance with environmental regulations due to Pb-free lead plating.
Additional Details
The 2SD1899(0)-Z-E1-AZ is optimized for applications requiring fast switching and low power loss. The specific characteristics like gain and saturation voltages will vary, and it's important to consult the datasheet for precise figures for particular operating conditions. The '-Z-E1-AZ' likely refers to specific packaging options, taping specifications, or other manufacturing variations.
Technical Specifications (Typical):
- Collector-Emitter Voltage (VCEO): Refer to datasheet for specific value
- Collector Current (IC): Refer to datasheet for continuous and peak values
- Transition Frequency (fT): Refer to datasheet for typical value
- Collector-Emitter Saturation Voltage (VCE(sat)): Refer to datasheet for specific value at given IC and IB
- Operating Temperature: -55°C to +150°C