EN
  • EN
  • DE

2SD401A-AZ-K

Part No 2SD401A-AZ-K
Manufacturer Renesas Electronics America
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1150326-2SD401A-AZ-K
Categories Custom Parts
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SD401A-AZ-K CAD Model

Description

The 2SD401A-AZ-K is a silicon NPN epitaxial planar transistor manufactured by Renesas Electronics America. This transistor is designed for amplifier and high-speed switching applications.

Applications

  • Audio Amplifiers
  • High-Speed Switching Circuits
  • DC-DC Converters
  • Motor Control Circuits
  • Inverter Circuits
  • Power Amplifiers
  • General Purpose Amplification

Features

  • High Collector Current (Ic): Capable of handling significant current levels.
  • Low Saturation Voltage (VCE(sat)): Minimizes power dissipation during switching.
  • High Transition Frequency (fT): Suitable for high-speed switching applications.
  • Excellent Linearity: Ensures accurate signal amplification.
  • RoHS Compliant: Environmentally friendly, adheres to RoHS standards.

Benefits

  • Efficient Performance: Low saturation voltage reduces power loss and improves efficiency.
  • High Reliability: Renesas' manufacturing quality ensures long-term reliability.
  • Versatile Application: Suitable for a wide range of amplifier and switching circuits.
  • Simplified Design: Easy to integrate into existing and new designs.
  • Improved Switching Speed: High transition frequency enables faster switching times.

Additional Details

The 2SD401A-AZ-K is typically packaged in a TO-92 package, which is suitable for through-hole mounting on PCBs. The transistor's maximum collector-emitter voltage (VCEO) and collector current (IC) are important parameters to consider when selecting this component for a specific application. Always consult the manufacturer's datasheet for detailed specifications, including thermal resistance, maximum power dissipation, and safe operating area. Proper heat sinking may be required for high-power applications to maintain the transistor's operating temperature within its specified limits.

Understanding the transistor's hFE (DC current gain) is crucial for designing amplifier circuits. The hFE value specifies how much the collector current will increase for a given change in base current. This parameter can vary from transistor to transistor, so it's important to design the circuit to be tolerant of these variations or to select transistors with a specific hFE range.

You May Also Be Interested in

Applied Micro Circuits Corporation
Need more? Email Us
Broadcom Limited
High-Definition digital cable Set-top Box SoC
Need more? Email Us
Inchange Semiconductor Company Limited
Need more? Email Us
Microchip Technology
Power Igbt Transistor
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Vishay
61CTQ045 Series 45 V 60 A Flange Mount Schottky Rectifier - TO-220AB
Need more? Email Us
Omron
DIP Switches / Sip Switches ID30, Sxga, Hd, 102MM, R, Hs, P
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Analog Devices Inc.
5B39 - INPUT/OUTPUT SUBSYSTEM / General Purpose Sensor Amplifier Surface Mount
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess