EN
  • EN
  • DE

RM05N60AJGL

Part No RM05N60AJGL
Manufacturer Richtek USA Inc.
Catalog Custom Parts (N - R)
Description N-Channel 600V 5A Power MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1155320-RM05N60AJGL
Categories Custom Parts
Manufacturer Richtek USA Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RM05N60AJGL CAD Model

Description

The RM05N60AJGL is a high-voltage N-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Richtek USA Inc. MOSFETs are widely used in power electronics applications for switching and amplification. This particular MOSFET is designed for applications requiring high voltage operation and efficient power switching.

Applications

  • Power supplies: Used as a switching element in AC-DC power supplies and DC-DC converters.
  • LED lighting: Employed in LED drivers for efficient current control.
  • Motor control: Utilized in motor drivers for controlling the speed and torque of electric motors.
  • Inverters: Used in inverters to convert DC power to AC power.
  • Battery chargers: Incorporated into battery chargers for efficient power conversion.

Features

  • High voltage rating: Able to withstand high voltages without breakdown.
  • Low on-resistance (RDS(on)): Minimizes power dissipation and improves efficiency.
  • Fast switching speed: Enables rapid switching between on and off states.
  • Avalanche rated: Can withstand avalanche breakdown events.
  • RoHS compliant: Complies with RoHS environmental standards.

Benefits

  • High efficiency: Reduces power losses and improves overall system efficiency.
  • Improved thermal performance: Minimizes heat generation, reducing the need for heat sinks.
  • Enhanced system reliability: Provides robust and reliable switching performance.
  • Simplified circuit design: Simplifies circuit design by reducing the number of external components.
  • Environmentally friendly: Complies with RoHS environmental standards.

Additional Details

The RM05N60AJGL's key specifications include a drain-source voltage (VDS) rating (e.g., 600V), gate-source voltage (VGS) rating, continuous drain current (ID), on-resistance (RDS(on)), and gate charge (Qg). The "RM" likely denotes Richtek MOSFET, and the numbers indicate specific voltage and current capabilities. The "AJGL" suffix may indicate a specific package or manufacturing process. Detailed information can be found in the official datasheet provided by Richtek, which will include comprehensive electrical characteristics, thermal characteristics, and package dimensions.

You May Also Be Interested in

Analog Devices Inc.
Need more? Email Us
Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us
Renesas Electronics America
Need more? Email Us
RF Micro Devices
Need more? Email Us
NANYA
Need more? Email Us
QSI
Need more? Email Us
Intel
Contact for details
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
Pasternack Enterprises, Inc.
Sma Female to Ssmc Plug Adapter
Lowest to $102.8549

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess