EN
  • EN
  • DE

2SJ244JY

Part No 2SJ244JY
Manufacturer Renesas Electronics America
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 04+
Reference case SOT89
Manufacturer Renesas Electronics America
Manufacturer Homepage www.renesas.com
RoHS State Request Verification
Win Source Part Number 728941-2SJ244JY
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SJ244JY CAD Model

Description

The 2SJ244JY is a P-channel MOS field-effect transistor (MOSFET) designed and manufactured by Renesas Electronics America. It's specifically designed for RF (Radio Frequency) applications, offering high-speed switching and low on-resistance characteristics suitable for amplifying and switching RF signals efficiently.

Applications

  • RF Amplifiers: Used in the amplification stages of RF transmitters and receivers.
  • RF Switches: Employed in RF switching circuits for signal routing and selection.
  • High-Frequency Oscillators: Utilized in oscillator circuits to generate RF signals.
  • Wireless Communication Devices: Found in various wireless devices, including mobile phones, WLAN devices, and Bluetooth modules.

Features

  • P-Channel MOSFET: Provides a complementary solution to N-channel MOSFETs in circuit designs.
  • Low On-Resistance (RDS(on)): Minimizes power dissipation and improves efficiency in switching applications.
  • High-Speed Switching: Enables efficient operation in high-frequency circuits.
  • Low Input Capacitance: Reduces signal loading and improves high-frequency performance.
  • Surface Mount Package: Facilitates automated assembly and compact circuit designs.

Benefits

  • Improved RF Amplifier Performance: Efficient amplification with low distortion.
  • Enhanced Switching Efficiency: Fast switching speed reduces switching losses.
  • Increased System Reliability: Robust design ensures stable operation under various conditions.
  • Simplified Circuit Design: Easy to integrate into RF circuit designs.
  • Reduced Power Consumption: Low on-resistance minimizes power dissipation.

Additional Details

The 2SJ244JY features a low gate threshold voltage, typically around -1.5V, which allows for easy driving and control. The drain-source voltage (VDS) is typically rated at -20V, and the drain current (ID) is around -0.5A. Its low input capacitance contributes to its excellent high-frequency performance. It's commonly available in a small surface-mount package, such as SOT-23 or similar, making it suitable for compact designs.

This MOSFET is optimized for low-voltage, low-power RF applications where efficiency and performance are critical. Proper impedance matching and biasing are essential for optimal performance in RF circuits. Designers should refer to the datasheet for specific recommendations on component selection and circuit layout.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6309 $59.9355
225+ $0.5177 $116.4825
350+ $0.5015 $175.5250
480+ $0.4853 $232.9440
620+ $0.4692 $290.9040
825+ $0.4207 $347.0775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,800 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess