EN
  • EN
  • DE

2SJ325-Z-T2

Part No 2SJ325-Z-T2
Manufacturer Renesas Electronics America
Catalog JFETs (Junction Field Effect)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer Renesas Electronics America
Win Source Part Number 158546-2SJ325-Z-T2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SJ325-Z-T2 CAD Model

Description

Product Overview

The 2SJ325-Z-T2 is an advanced P-channel MOSFET designed to meet the challenging requirements of modern electronic circuits. It blends efficiency with ruggedness, offering a product that supports precise control and effective power distribution.

Features and Benefits

  • Low Power Loss: Minimal on-state resistance facilitates energy conservation and higher performance in use.
  • Fast Transition Speed: Exceptional switching capabilities for high-frequency applications.
  • Robust and Reliable: Designed for high endurance and adaptability to various power conditions.
  • Space-efficient Design: Tailored for applications where compact designs are essential.

Applications

  • Renewable Energy Systems
  • Wireless Communications
  • Industrial Control Systems
  • Robotic Controls
  • Electric Vehicle Systems

Additional Details

Built with precision, the 2SJ325-Z-T2 is engineered to deliver exceptional performance while maintaining energy efficiency. It's a versatile addition to any power management setup, whether in consumer electronics or industrial applications. Its durability and reliable performance in various environmental conditions make it an asset to engineers and developers seeking long-term, efficient solutions.

The device meets stringent quality standards, reflecting the industry's growth towards more robust, eco-friendly technologies. With its solid technical specifications, the 2SJ325-Z-T2 is positioned as a key player in advancements within the electronics industry.

You May Also Be Interested in

Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us
ON Semiconductor
JFET N-CH 40V TO92-3
Need more? Email Us
ON Semiconductor
JFET N-CH 25V TO92-3
Need more? Email Us
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Need more? Email Us
ON Semiconductor
JFET
Need more? Email Us
ON Semiconductor
JFET N-CH 1MA 3SPA
Lowest to $0.3361
Toshiba Semiconductor and Storage
Lowest to $0.7390
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $5.8209
Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess