EN
  • EN
  • DE

2SJ530-90STL-E

Part No 2SJ530-90STL-E
Manufacturer Renesas Electronics America
Catalog Discrete Semiconductor Products
Description PCH POWER MOSFET -60V -15A 100MO
Sample
Rohs State rohs
ECAD Module
Need Help

You May Also Be Interested in

Renesas Electronics America
JFET N-CH 22V 50MA 3MPAK
Lowest to $1.3636
ON Semiconductor
DIODE ZENER 27V 1.5W SMA
Lowest to $0.0885
ON Semiconductor
DIODE ZENER 3.6V 1.5W SMA
Lowest to $0.2045
General Semiconductor
DIODE ZENER 2.7V 1.3W DO204AL
Need more? Email Us
ON Semiconductor
TRANS NPN 80V 1A TO-92-3
Lowest to $0.2727
Micro Commercial Co
TRANS NPN 45V 0.8A SOT-23
Lowest to $0.0312
ON Semiconductor
FET 50V 3.5 OHM SOT23
Lowest to $0.1689
Panjit
DIODE SCHOTTKY 100V 500MA SOD123
Lowest to $0.0837
M/A-Com Technology Solutions
RF MOSFET HEMT 40V 440210
Lowest to $1,672.7273

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess