EN
  • EN
  • DE

2SJ549STL-E

Part No 2SJ549STL-E
Manufacturer Renesas Electronics America
Catalog Transistors - FETs, MOSFETs - RF
Description Pch Single Power Mosfet -60V -12A 150Mohm LDPAK(S)-(1)/To-263
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 991848-2SJ549STL-E
Categories Transistors - FETs, MOSFETs - RF
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SJ549STL-E CAD Model

Description

The 2SJ549STL-E is a P-channel MOSFET designed for high-frequency applications, manufactured by Renesas Electronics America. This MOSFET is optimized for use in RF (Radio Frequency) amplifiers and switching circuits, providing efficient and reliable performance. Its key features include low on-resistance and high-speed switching capabilities, making it well-suited for various wireless communication systems and RF power amplification stages.

Applications:

  • RF Power Amplifiers: Used in the final amplification stages of RF transmitters to boost signal power.
  • High-Frequency Switching Circuits: Employed in fast-switching applications within radio communication systems.
  • Wireless LAN (WLAN) Devices: Integrated into WLAN equipment for improved signal transmission.
  • Satellite Communication Systems: Utilized in satellite communication transceivers for efficient power amplification.
  • Mobile Communication Devices: Incorporated into mobile phones and other portable communication devices.

Features:

  • P-Channel MOSFET: Offers P-channel conductivity for specific circuit configurations.
  • Low On-Resistance (RDS(on)): Minimizes power losses and increases efficiency in amplifier and switching circuits.
  • High-Speed Switching: Enables rapid switching, essential for high-frequency operation.
  • High Power Gain: Provides significant power amplification, enhancing signal strength.
  • Surface Mount Package: Designed for surface mounting, simplifying automated assembly processes.

Benefits:

  • Improved RF Performance: Enhances signal amplification and switching performance in high-frequency circuits.
  • Reduced Power Consumption: Low on-resistance minimizes power dissipation, leading to energy savings.
  • Compact Design: Small package size allows for integration into densely populated circuit boards.
  • Increased Reliability: Robust design ensures stable performance under various operating conditions.
  • Simplified Circuit Layout: Facilitates easier and more efficient circuit design.

Additional Details:

The 2SJ549STL-E requires careful consideration of gate-source voltage (VGS) and drain-source voltage (VDS) to operate within its specified range, as detailed in the Renesas datasheet. Proper thermal management is essential, often requiring the use of heat sinks to dissipate heat effectively. For optimal performance, adherence to Renesas Electronics America's application notes and guidelines is crucial. Accurate impedance matching and biasing techniques are necessary for maximizing power gain and efficiency in RF amplifier designs. Consult the product datasheet for precise electrical specifications, package dimensions, and recommended PCB footprint layouts.

You May Also Be Interested in

Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess