EN
  • EN
  • DE

2SJ602-Z-E1-AZ

Part No 2SJ602-Z-E1-AZ
Manufacturer Renesas Electronics America
Catalog Transistors - FETs, MOSFETs - RF
Description Pch Single Power MOSFET -60V -20A 73mohm MP-25Z/TO-220SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Drain to Source Resistance 73 mΩ
RoHS Compliant
Win Source Part Number 1037561-2SJ602-Z-E1-AZ
Categories Transistors - FETs, MOSFETs - RF
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SJ602-Z-E1-AZ CAD Model

Description

The 2SJ602-Z-E1-AZ is a P-channel MOSFET designed and manufactured by Renesas Electronics America. This MOSFET is specifically designed for RF (Radio Frequency) applications, offering high-speed switching and low on-resistance, which are critical for efficient amplification and signal processing in wireless communication systems. The 'Z' in the part number denotes specific characteristics or packaging options tailored for RF performance, and 'E1' and 'AZ' further specify the manufacturing and packaging details.

Applications

  • RF Amplifiers: Used in the amplification stages of radio frequency signals.
  • Wireless Communication Devices: Found in mobile phones, wireless routers, and other RF devices.
  • High-Frequency Switching Circuits: Suitable for applications requiring fast and efficient switching.
  • RF Signal Processing: Employed in circuits that manipulate and process radio frequency signals.
  • Oscillators: Utilized in oscillator circuits to generate RF signals.

Features

  • P-Channel MOSFET: Provides a specific polarity for circuit design flexibility.
  • Low On-Resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • High-Speed Switching: Enables fast response times in RF applications.
  • Surface Mount Package: Facilitates automated assembly and compact designs.
  • Optimized for RF Performance: Designed to deliver high gain and low noise in RF circuits.

Benefits

  • Efficient RF Amplification: Low on-resistance ensures minimal power dissipation and efficient amplification.
  • Improved Signal Processing: High-speed switching allows for precise and rapid signal manipulation.
  • Compact Design: Surface mount package saves board space and enables miniaturization.
  • Reliable Performance: Renesas's quality ensures consistent and dependable operation.
  • Enhanced Wireless Communication: Contributes to improved signal strength and clarity in wireless devices.

Additional Details

The 2SJ602-Z-E1-AZ typically comes in a small surface-mount package, such as SOT-23 or similar, to minimize parasitic inductance and capacitance, which are critical in RF applications. The gate threshold voltage (VGS(th)) and drain-source breakdown voltage (V(BR)DSS) are important parameters to consider when designing circuits using this MOSFET. It is crucial to refer to the specific datasheet for precise specifications, including maximum power dissipation, operating frequency range, and thermal resistance. Proper PCB layout techniques, such as impedance matching and grounding, are essential to achieve optimal RF performance. The 2SJ602-Z-E1-AZ is a key component in modern wireless communication systems, providing the necessary amplification and switching capabilities for reliable and efficient operation.

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess