EN
  • EN
  • DE

2SK2202E

Part No 2SK2202E
Manufacturer Renesas Electronics America
Catalog Transistors - FETs, MOSFETs - RF
Description Trans MOSFET N-CH Si 120V 7A 3-Pin(3+Tab) TO-220FM Tube
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1037673-2SK2202E
Categories Transistors - FETs, MOSFETs - RF
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SK2202E CAD Model

Description

The 2SK2202E is an N-channel MOSFET designed for RF applications. It's manufactured by Renesas Electronics America and is specifically tailored for use in high-frequency amplifiers and oscillators. Its design emphasizes low noise and high gain, making it suitable for demanding communication systems.

Applications:

  • RF Amplifiers
  • RF Oscillators
  • Low Noise Amplifiers (LNA)
  • Mixers
  • VHF/UHF Communication Systems

Features:

  • N-Channel MOSFET
  • High Gain
  • Low Noise Figure
  • High Cutoff Frequency
  • Surface Mount Package

Benefits:

  • Enhanced Signal Amplification: High gain provides substantial signal amplification, improving receiver sensitivity and transmitter power.
  • Reduced Noise: Low noise figure ensures minimal signal degradation, crucial for sensitive RF front-ends.
  • Efficient High-Frequency Operation: High cutoff frequency allows effective operation in VHF and UHF bands.
  • Compact Design: The surface mount package facilitates compact and efficient PCB layouts.
  • Improved System Performance: By delivering high gain and low noise, the 2SK2202E significantly enhances the overall performance of RF communication systems.

Technical Specifications:

The 2SK2202E's key specifications include a high cutoff frequency (fT), low noise figure (NF), and optimized gate capacitance for RF applications. The datasheet specifies the device's performance characteristics at various frequencies and bias conditions. The typical drain current and drain-source voltage are optimized for low-noise performance.

The MOSFET is housed in a small surface-mount package, minimizing parasitic inductance and capacitance. This package style promotes efficient heat dissipation, contributing to the device's reliable operation. Detailed S-parameter data is typically provided in the datasheet to aid in circuit design and impedance matching.

You May Also Be Interested in

Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess