EN
  • EN
  • DE

2SK3070L-E

Part No 2SK3070L-E
Manufacturer Renesas Electronics America
Catalog Transistors - FETs, MOSFETs - RF
Description Nch Single Power Mosfet 40V 75A 5.8Mohm LDPAK(L)/To-262
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1027660-2SK3070L-E
Categories Transistors - FETs, MOSFETs - RF
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SK3070L-E CAD Model

Description

The 2SK3070L-E is a silicon N-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Renesas Electronics America. It is designed for RF (Radio Frequency) amplifier and switching applications, offering high-speed switching and low on-resistance characteristics, making it suitable for various high-frequency circuits.

Applications

  • RF Amplifiers in communication devices
  • High-speed switching circuits
  • Voltage-controlled oscillators (VCOs)
  • Mixers and frequency converters
  • Portable wireless devices

Features

  • N-Channel MOSFET: Provides efficient switching and amplification capabilities.
  • Low On-Resistance (RDS(on)): Minimizes power dissipation during operation.
  • High-Speed Switching: Enables rapid switching transitions, crucial for high-frequency applications.
  • Small Package: Allows for compact circuit designs and efficient board space utilization.
  • High Gain: Offers significant signal amplification in RF circuits.

Benefits

  • Improved RF Performance: Optimized for high-frequency operation, enhancing signal integrity and amplification.
  • Reduced Power Consumption: Low on-resistance minimizes power losses, increasing overall efficiency.
  • Compact Circuit Design: Small package size allows for denser circuit layouts.
  • Enhanced Switching Speed: Enables faster signal processing and improved system responsiveness.
  • Reliable Operation: Renesas' quality manufacturing ensures consistent and dependable performance.

Additional Details

The 2SK3070L-E typically features a low gate threshold voltage, allowing it to be driven by low-voltage logic circuits. Its high transconductance contributes to excellent gain characteristics in amplifier applications. The device is typically housed in a small surface-mount package to minimize board space. Key specifications include drain-source voltage, gate-source voltage, drain current, and power dissipation, all of which should be carefully considered during circuit design. The MOSFET's characteristics are optimized for operation in the VHF and UHF frequency ranges. Renesas provides detailed datasheets, application notes, and simulation models to aid designers in incorporating the 2SK3070L-E into their circuits. Proper thermal management is important to ensure reliable operation, especially at higher power levels. The part adheres to RoHS environmental standards.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess