EN
  • EN
  • DE
  • IT

2SK3113B-ZK-E1-AY

Part No 2SK3113B-ZK-E1-AY
Manufacturer Renesas Electronics America
Catalog JFETs (Junction Field Effect)
Description MOS FIELD EFFECT TRANSISTOR / Trans MOSFET N-CH 600V 2A 3-Pin(2+Tab) DPAK T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer Renesas Electronics America
Win Source Part Number 159824-2SK3113B-ZK-E1-AY
Popularity Medium
Supply and Demand Status Balance
Family Name 2SK3113B
Introduction Date February 01, 2001
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SK3113B-ZK-E1-AY CAD Model

Description

Overview of 2SK3113B-ZK-E1-AY

The 2SK3113B-ZK-E1-AY is a high-performance N-channel MOSFET designed for a wide range of applications. This semiconductor device is favored for its reliability and efficiency in handling high-power applications. As a transistor, the 2SK3113B-ZK-E1-AY plays a crucial role in electronic circuit designs by regulating voltage and current flow.

Applications and Projects

  • Switching Regulators: Ideal for use in power management circuits where efficient and reliable switching is crucial.
  • DC-DC Converters: Suitable for applications requiring fast switching and high power conversion efficiency.
  • Motor Drives: Used in controlling the operation of electric motors in various consumer electronics and automotive applications.
  • Power Amplifiers: Useful in enhancing the output signal strength in audio devices.

Features and Benefits

  • Low On-State Resistance: The 2SK3113B-ZK-E1-AY is designed to minimize power loss and improve efficiency by keeping the on-state resistance low.
  • Fast Switching Speed: Offers faster transition times between on and off states, essential for applications requiring quick responsiveness.
  • High Power Capability: Capable of handling high voltages and currents essential for power-intensive applications.
  • Thermal Stability: Exhibits excellent heat dissipation, allowing it to function effectively under varying thermal conditions.

Additional Details

The 2SK3113B-ZK-E1-AY is engineered to offer robust performance in power electronics. The advanced silicon technology utilized ensures minimal leakage current and high avalanche energy capability. This makes it suitable not only for industrial applications but also for consumer electronics where high-efficiency power conversion is required. Furthermore, it features encapsulation designed to provide enhanced mechanical protection and insulation, ensuring long-term reliability and durability in diverse environments.

You May Also Be Interested in

Rohm Semiconductor
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Lowest to $0.1100
ON Semiconductor
JFET N-Channel 1 mA 100 mW Through Hole 3-SPA
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.5047
Renesas Electronics America
JFET N-CH / JFET
Lowest to $0.6722
ON Semiconductor
JFET N-CH 25V TO92-3
Need more? Email Us
Microsemi Corporation
JFET N-CH 40V TO18
Need more? Email Us
Microchip Technology
JFET N-CH 40V TO18
Need more? Email Us
Panasonic
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4357 $64.6065
100+ $1.1781 $117.8100
155+ $1.1411 $176.8705
210+ $1.1042 $231.8820
275+ $1.0672 $293.4800
365+ $0.9575 $349.4875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess