EN
  • EN
  • DE

79RC32T355-133DHGI

Part No 79RC32T355-133DHGI
Manufacturer Renesas Electronics America
Catalog Embedded - Microprocessors
Description IC MPU INTERPRISE 133MHZ 208QFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features MIPS-II Microprocessor IC series 1 Core, 32-Bit 133MHz 208-PQFP (28x28)
Manufacturer Renesas Electronics America
Series Interprise™
Package Tray
Part Status Obsolete
Core Processor MIPS-II
Speed 133MHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 208-BFQFP
Case / Package 208-PQFP (28x28)
Family Name 79RC32
MSL Level 3 (168 Hours)
ECCN OBSOLETE
Other Part Number IDT79RC32T355-133DHGI, IDT79RC32T355-133DHGI-ND
Quantity per package 24
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908460-79RC32T355-133DHGI
Ultra Librarian 3D Model Ultra Librarian 79RC32T355-133DHGI CAD Model

Description

The Renesas Electronics America 79RC32T355-133DHGI is a MIPS-II Microprocessor IC with 1 Core and 32-Bit 133MHz speed.

  • Package: 208-PQFP (28x28)
  • Operating Temperature: -40°C to 85°C
  • Status: Obsolete
  • ECCN: OBSOLETE
  • Package Type: Tray
  • Quantity per Package: 24
  • Series: Interprise™
  • Category: Integrated Circuits (ICs)
  • MSL Level: 3 (168 hours)

You May Also Be Interested in

Altera
IC MPU STRONGARM 166MHZ 520BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA
Lowest to $582.0896
Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us
Altera
IC MPU STRONGARM 166MHZ 432BGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 2.1GHZ 1292FCPBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess