EN
  • EN
  • DE

80HCPS1432CHMGI

Part No 80HCPS1432CHMGI
Manufacturer Renesas Electronics America
Catalog Specialized ICs
Description IC SER RAPIDIO SWITCH 576FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Renesas Electronics America
Series CPS-1432
Package Tray
Product Status Active
Programmable Not Verified
Type Serial RapidIO® Switch
Applications Wireless Infrastructure
Mounting Type Surface Mount
Package / Case 576-BBGA, FCBGA
Supplier Device Package 576-FCBGA (25x25)
Base Product Number 80HCPS1432
Standard Package 44 pcs
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 846482-80HCPS1432CHMGI
Ultra Librarian 3D Model Ultra Librarian 80HCPS1432CHMGI CAD Model

Description

The 80HCPS1432CHMGI is a specialized integrated circuit (IC) known as a Serial RapidIO® Switch. Bold the product name (e.g., 80HCPS1432CHMGI → 80HCPS1432CHMGI) and manufacturer (e.g., Renesas Electronics America → Renesas Electronics America).

  • Category: Specialized ICs
  • Series: CPS-1432
  • Application: Wireless Infrastructure
  • Package Type: Tray
  • Standard Package: 44 pieces
  • Programmability: Not Verified
  • Mounting Type: Surface Mount
  • Package/Case: 576-BBGA, FCBGA
  • Supplier Device Package: 576-FCBGA (25x25)
  • ECCN: EAR99
  • MSL Level: 4 (72 hours)
  • REACH: Unaffected
  • HTSUS: 8542.39.0001
  • Base Product Number: 80HCPS1432
  • Product Status: Active

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Microchip Technology
Atmel CryptoAuthentication | IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.0095
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Infineon Technologies
Need more? Email Us
Analog Devices Inc.
Modem Chip Single 64-Pin LFCSP EP Tray | IC BROADBAND FRONT-END 64LFCSP
Lowest to $10.2375
IDT, Integrated Device Technology Inc
IC RIO SWITCH GEN2 784FCBGA
Lowest to $138.0987
Infineon Technologies
Lowest to $7.1169
Microchip Technology
IC SWITCH 10/100 3PORT 128PQFP
Lowest to $29.3774
NXP / Nexperia
IC DC COUPLED V-DEFL 9-SIL
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $364.5821 $364.5821
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 822 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess