EN
  • EN
  • DE

89HT0832PZCBLGI8

Part No 89HT0832PZCBLGI8
Manufacturer Renesas Electronics America
Catalog OEM Parts (0 - 9)
Description 16-lane, 8 Gbps, PCIe 3.0 Retimer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
Length 13 mm
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Pins 345
RoHS Compliant
Thickness 2.8 mm
Width 15.5 mm
Win Source Part Number 1041492-89HT0832PZCBLGI8
Categories OEM Parts(0-9)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 89HT0832PZCBLGI8 CAD Model

Description

The 89HT0832PZCBLGI8 is a high-performance clock buffer from Renesas Electronics America. This device is designed to distribute high-frequency clock signals with minimal skew and jitter, ensuring signal integrity in demanding digital systems. It is commonly used in applications requiring precise timing and synchronization.

Applications

  • Networking equipment (routers, switches)
  • Server systems
  • Data storage devices
  • High-performance computing
  • Telecommunications infrastructure

Features

  • Low additive jitter
  • Output enable control
  • Multiple output channels
  • Wide operating frequency range
  • Precise skew control
  • Low power consumption

Benefits

  • Improved system performance through accurate clock distribution
  • Enhanced signal integrity
  • Reduced timing errors
  • Simplified clock tree design
  • Lower overall system power consumption

Additional Details

The 89HT0832PZCBLGI8 features precise skew management, which is vital for synchronous digital systems. The specific number of outputs and frequency range depends on the specific configuration. The package type and operating voltage levels are also key characteristics. The device utilizes advanced manufacturing techniques to minimize jitter, a critical parameter for maintaining data integrity in high-speed digital circuits. Consult the Renesas datasheet for details regarding propagation delay, output impedance, and specific jitter performance metrics. This clock buffer supports various clocking standards, making it versatile for many design requirements.

This Renesas clock buffer is a critical component in high-speed digital systems where clock signal integrity is essential. Its low jitter and skew characteristics help to ensure reliable operation and optimal system performance. The device's features, such as output enable control and multiple output channels, provide flexibility in clock tree design. The 89HT0832PZCBLGI8 provides a reliable and efficient solution for distributing clock signals in a wide range of applications requiring precise timing. Always refer to the official datasheet for complete specifications and application guidelines to ensure proper implementation.

You May Also Be Interested in

Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Amd
Need more? Email Us
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $113.4665 $113.4665
2+ $109.8063 $219.6126
3+ $106.1461 $318.4383
4+ $95.1655 $380.6620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess